The SP12-01WTG-C-HV is a 100W discrete bidirectional TVS diode in a flip-chip package designed to protect sensitive equipment from electrostatic discharge and overvoltage transients in portable applications, LED lighting, and low-speed I/Os. It has a reverse standoff voltage of 12.0 V, clamps at 19 V under an 8 A 8/20 μs surge, and withstands IEC 61000-4-2 ESD contact discharge up to ±30 kV and air discharge up to ±30 kV. The device features a diode capacitance of 26 to 30 pF at 1 MHz and leakage current under 0.1 μA at 12 V. It operates from -40 °C to 125 °C and meets RoHS, halogen-free, and lead-free standards. The package is FLIPCHIP with dimensions between 0.605 mm and 0.655 mm in length and 0.305 mm to 0.355 mm in width.
The SPxx-01WTG-C-HV is designed to improve ESD protection in portable applications, LED backlighting modules, and low speed I/Os. It will protect sensitive equipment from damage due to electrostatic discharge (ESD) and other overvoltage transients. The SPxx-01WTG-C-HV can safely absorb repetitive ESD strikes above the maximum level of the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation and safely dissipate up to 8A (SP12-01WTG-C-HV) of induced surge current (IEC61000-4-5, tP=8/20μs) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5 2nd edition, 8A (tP=8/20μs, SP12-01WTG-C-HV) Low clamping voltage Low leakage current Lead-free, halogen-free, and RoHS compliant
19V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
19V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
19V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
Trans Voltage Suppressor Diode, Product overview: SP12-01WTG-C-HV from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP12-01WTG-C-HV can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 934703-SP12-01WTG-C-
Series: SPXX, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 19V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip
Package: 2-XFDFN, FCDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 2-FlipChip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Other Part Number: F6961DKR, F6961CT, F6961TR, -SP12-01WTG-C-HV
TVS DIODE 12VWM 19VC 2FLIPCHIP
DIODE, ESD PROTECTION, 12V, FLIPCHIP; Clamping Voltage Vc Max:19V; Diode Case Style:FlipChip; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPxx-01WTG-C-H
TVS Diodes / ESD Suppressors 12V 100W
TVS DIODE 12VWM 19VC 2FLIPCHIP
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP12-01WTG-C-HV | F6961CT-ND | 144-SP12-01WTG-C-HV | 934703-SP12-01WTG-C-HV | SP12-01WTG-C-HV | 31AC6989 | SP12-01WTG-C-HV | SP12-01WTG-C-HV |
| Product Name | 100W Discrete Bidirectional TVS Diode | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SP12-01WTG-C-HV | TVS Diodes | Diode, Esd Protection, 12V, Flipchip; Clamping Voltage Vc Max Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 12 volts | |||||||
| VBR | 13.3 to ? volts | 13.3 volts | 13.3 volts | 13.3 volts | ||||
| CT | 26 pF |