The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 896886-SP0503BAHT
Series: SP050xBA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8.5V Clamp - Ipp Tvs Diode Surface Mount SOT-143-4
Package: Reel - TR
Package: TO-253-4, TO-253AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: SOT-143-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-143-4
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 3 Element, Silicon, TO-253AA, TO-253, 4 PIN Product overview: SP0503BAHT from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0503BAHT can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 8.5VC SOT143-4
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0503BAHT | 896886-SP0503BAHT | SP0503BAHT-ND | 144-SP0503BAHT | SP0503BAHT |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0503BAHT | TVS - TVS - Diodes - SP0503BAHT | TVS Diodes | 5.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| VR | 5.5 volts | ||||
| CT | 30 pF | ||||
| Package | SOT143; SOT-143-4 | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143-4 |