Vishay Intertechnology, Inc. 30V 1.5W Zener Diode SMZJ3800B-M3/5B

Description
DIODE ZENER 30V 1.5W DO214AA Product overview: SMZJ3800B-M3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3800B-M3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 1.5W DO214AA Product overview: SMZJ3800B-M3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3800B-M3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1.5W Zener Diode - 287-SMZJ3800B-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1.5W Zener Diode
287-SMZJ3800B-M3/5B
30V 1.5W Zener Diode 287-SMZJ3800B-M3/5B
DIODE ZENER 30V 1.5W DO214AA Product overview: SMZJ3800B-M3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3800B-M3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1.5W DO214AA Product overview: SMZJ3800B-M3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3800B-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279474-SMZJ3800B-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279474-SMZJ3800B-M3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279474-SMZJ3800B-M3/5B
Win Source Part Number: 1279474-SMZJ3800B-M3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 26 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3800

Win Source Part Number: 1279474-SMZJ3800B-M3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 22.8 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 26 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3800

Buy Now Datasheet
Single Zener Diodes - SMZJ3800B-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3800B-M3/5B-ND
Single Zener Diodes SMZJ3800B-M3/5B-ND
Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3800B-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3800B-M3/5B
Discrete Semiconductor Products - Diodes - Zener SMZJ3800B-M3/5B
DIODE ZENER 30V 1.5W DO214AA

DIODE ZENER 30V 1.5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3800B-M3/5B
Zener Diodes SMZJ3800B-M3/5B
Zener Diodes 1.5W,30V 5%,SMB ZENER

Zener Diodes 1.5W,30V 5%,SMB ZENER

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMZJ3800B-M3/5B 1279474-SMZJ3800B-M3/5B SMZJ3800B-M3/5B-ND SMZJ3800B-M3/5B SMZJ3800B-M3/5B
Product Name 30V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts
ZZT 26 ohms 26 ohms 26 ohms
Unlock Full Specs
to access all available technical data