Littelfuse, Inc. 30pF 30kV Bidirectional Discrete TVS - Qualified to AEC-Q101 SP1005-01ETG

Description
The SP1005 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5,10 A (tP=8/20μs) Low capacitance of 30pF(@ VR=0V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified (SOD882 package)
Request a Quote Datasheet
Description
The SP1005 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5,10 A (tP=8/20μs) Low capacitance of 30pF(@ VR=0V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified (SOD882 package)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30pF 30kV Bidirectional Discrete TVS - Qualified to AEC-Q101 - SP1005-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
30pF 30kV Bidirectional Discrete TVS - Qualified to AEC-Q101
SP1005-01ETG
30pF 30kV Bidirectional Discrete TVS - Qualified to AEC-Q101 SP1005-01ETG
The SP1005 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5,10 A (tP=8/20μs) Low capacitance of 30pF(@ VR=0V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified (SOD882 package)

The SP1005 includes back-to-back Zener diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5,10 A (tP=8/20μs) Low capacitance of 30pF(@ VR=0V) Low leakage current of 0.1μA at 5V Space efficient 0201 and 0402 footprint AEC-Q101 qualified (SOD882 package)

Supplier's Site Datasheet
SMD 6V 10A 30pF TVS Protection Diode - 144-SP1005-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6V 10A 30pF TVS Protection Diode
144-SP1005-01ETG
SMD 6V 10A 30pF TVS Protection Diode 144-SP1005-01ETG
TVS Diode, 6V, Bidirectional, 10A Surge, 30pF, SMD Product overview: SP1005-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 10A, 30pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1005-01ETG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Bidirectional, 10A Surge, 30pF, SMD Product overview: SP1005-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 10A, 30pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1005-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1005-01ETG - 1101144-SP1005-01ETG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1005-01ETG
1101144-SP1005-01ETG
TVS - TVS - Diodes - SP1005-01ETG 1101144-SP1005-01ETG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101144-SP1005-01ETG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Family Name: SP1005-01E Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 6V (Max) Minimum Breakdown Voltage: 8.5V (Typ) Max Clamping Voltage: 15.6V Peak Pulse Current(Ippm): 10A (8/20μs) Alternative Parts (Cross-Reference): L03ESDL5V0CE2; D5V0P1B2LP-7B; D5V0X1B2LP-7B; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101144-SP1005-01ETG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SP1005-01E
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 6V (Max)
Minimum Breakdown Voltage: 8.5V (Typ)
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 10A (8/20μs)
Alternative Parts (Cross-Reference): L03ESDL5V0CE2; D5V0P1B2LP-7B; D5V0X1B2LP-7B;
Introduction Date: September 25, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - F6186DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6186DKR-ND
TVS Diodes F6186DKR-ND
15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6186TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6186TR-ND
TVS Diodes F6186TR-ND
15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - F6186CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6186CT-ND
TVS Diodes F6186CT-ND
15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse - 64W7444 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse
64W7444
Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse 64W7444
ESD PROTECTION ARRAY, 6V, SOD-882, FULL REEL; Clamping Voltage Vc Max:15.6V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 6V, SOD-882, FULL REEL; Clamping Voltage Vc Max:15.6V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protect, Aec-Q101, 6V, Sod882; Clamping Voltage Vc Max Littelfuse - 18AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protect, Aec-Q101, 6V, Sod882; Clamping Voltage Vc Max Littelfuse
18AC7741
Diode, Esd Protect, Aec-Q101, 6V, Sod882; Clamping Voltage Vc Max Littelfuse 18AC7741
DIODE, ESD PROTECT, AEC-Q101, 6V, SOD882; Clamping Voltage Vc Max:15.6V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP1005 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECT, AEC-Q101, 6V, SOD882; Clamping Voltage Vc Max:15.6V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP1005 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1005-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1005-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1005-01ETG
TVS DIODE 6VWM 15.6VC SOD882

TVS DIODE 6VWM 15.6VC SOD882

Supplier's Site
TVS Diodes SP1005-01ETG
TVS DIODE 6VWM 15.6VC SOD882

TVS DIODE 6VWM 15.6VC SOD882

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1005-01ETG 144-SP1005-01ETG 1101144-SP1005-01ETG F6186DKR-ND 64W7444 18AC7741 SP1005-01ETG SP1005-01ETG
Product Name 30pF 30kV Bidirectional Discrete TVS - Qualified to AEC-Q101 SMD 6V 10A 30pF TVS Protection Diode TVS - TVS - Diodes - SP1005-01ETG TVS Diodes Esd Protection Array, 6V, Sod-882, Full Reel; Clamping Voltage Vc Max Littelfuse Diode, Esd Protect, Aec-Q101, 6V, Sod882; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 6 volts
VBR 7 to ? volts 8.5 volts 8.5 volts 8.5 volts 8.5 volts
CT 30 pF
Unlock Full Specs
to access all available technical data