Vishay Intertechnology, Inc. 15V 1.5W Zener Diode SMZJ3793B-E3/52

Description
Zener Diode, 15V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3793B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3793B-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 1.5W Zener Diode
287-SMZJ3793B-E3/52
15V 1.5W Zener Diode 287-SMZJ3793B-E3/52
Zener Diode, 15V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3793B-E3/52 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3793B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3793B-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMZJ3793B-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3793B-E3/52GITR-ND
Single Zener Diodes SMZJ3793B-E3/52GITR-ND
Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3793B-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3793B-E3/52GIDKR-ND
Single Zener Diodes SMZJ3793B-E3/52GIDKR-ND
Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Single Zener Diodes - SMZJ3793B-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3793B-E3/52GICT-ND
Single Zener Diodes SMZJ3793B-E3/52GICT-ND
Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Diodes - Zener - Single - SMZJ3793B-E3/52 - 896320-SMZJ3793B-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMZJ3793B-E3/52
896320-SMZJ3793B-E3/52
Diodes - Zener - Single - SMZJ3793B-E3/52 896320-SMZJ3793B-E3/52
Manufacturer: Vishay Win Source Part Number: 896320-SMZJ3793B-E3/ 52 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 15 V 1.5 W ±5% Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SMZJ3793 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMZJ3793B-E3/52GITR, SMZJ3793B-E3/52GIDKR , SMZJ3793B-E3/52GICT, SMZJ3793B-E3/52-ND

Manufacturer: Vishay
Win Source Part Number: 896320-SMZJ3793B-E3/52
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 15 V 1.5 W ±5% Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMZJ3793
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMZJ3793B-E3/52GITR, SMZJ3793B-E3/52GIDKR, SMZJ3793B-E3/52GICT, SMZJ3793B-E3/52-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3793B-E3/52
Zener Diodes SMZJ3793B-E3/52
Zener Diodes 15 Volt 1.5W 5%

Zener Diodes 15 Volt 1.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3793B-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3793B-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3793B-E3/52
DIODE ZENER 15V 1.5W DO214AA

DIODE ZENER 15V 1.5W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMZJ3793B-E3/52 SMZJ3793B-E3/52GITR-ND 896320-SMZJ3793B-E3/52 SMZJ3793B-E3/52 SMZJ3793B-E3/52
Product Name 15V 1.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - SMZJ3793B-E3/52 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AA (SMBJ); SMB DO-214AA-2 DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data