Littelfuse, Inc. 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-02XTG

Description
The SP3003-02XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet
Description
The SP3003-02XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 - SP3003-02XTG - Littelfuse, Inc.
Rosemont, IL, United States
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101
SP3003-02XTG
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-02XTG
The SP3003-02XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

The SP3003-02XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

Supplier's Site Datasheet
TVS Diodes - 1713881 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1713881
TVS Diodes 1713881
TVS Diode Array 2 Ch 8kV 0.65pF SOT553

TVS Diode Array 2 Ch 8kV 0.65pF SOT553

Supplier's Site
TVS Diodes - 1714256 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714256
TVS Diodes 1714256
TVS Diode Array 2 Ch 8kV 0.65pF SOT553

TVS Diode Array 2 Ch 8kV 0.65pF SOT553

Supplier's Site
TVS Diodes - 1714256P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714256P
TVS Diodes 1714256P
TVS Diode Array 2 Ch 8kV 0.65pF SOT553

TVS Diode Array 2 Ch 8kV 0.65pF SOT553

Supplier's Site
6V 2.5A TVS Protection Diode - 144-SP3003-02XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 2.5A TVS Protection Diode
144-SP3003-02XTG
6V 2.5A TVS Protection Diode 144-SP3003-02XTG
TVS Diode, 6V, Unidirectional, 2.5A, SOT-553 Product overview: SP3003-02XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-02XTG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Unidirectional, 2.5A, SOT-553 Product overview: SP3003-02XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-02XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F3302CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3302CT-ND
TVS Diodes F3302CT-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - F3302TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3302TR-ND
TVS Diodes F3302TR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
TVS Diodes - F3302DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3302DKR-ND
TVS Diodes F3302DKR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3003-02XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3003-02XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3003-02XTG
TVS DIODE 6VWM 15VC SOT553

TVS DIODE 6VWM 15VC SOT553

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP3003-02XTG
TVS Diodes / ESD Suppressors SP3003-02XTG
TVS Diodes / ESD Suppressors 2 channels .65pF

TVS Diodes / ESD Suppressors 2 channels .65pF

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3003-02XTG 1713881 1714256P 144-SP3003-02XTG F3302CT-ND SP3003-02XTG SP3003-02XTG
Product Name 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 TVS Diodes TVS Diodes 6V 2.5A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 6 volts
VBR 6.5 to ? volts
CT 0.6500 pF
Unlock Full Specs
to access all available technical data