Vishay Intertechnology, Inc. 36V 1.5W Zener Diode SMZJ3802BHM3_A/H

Description
DIODE ZENER 36V 1.5W DO214AA Product overview: SMZJ3802BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3802BHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 1.5W DO214AA Product overview: SMZJ3802BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3802BHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 1.5W Zener Diode - 287-SMZJ3802BHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1.5W Zener Diode
287-SMZJ3802BHM3_A/H
36V 1.5W Zener Diode 287-SMZJ3802BHM3_A/H
DIODE ZENER 36V 1.5W DO214AA Product overview: SMZJ3802BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3802BHM3_A/H can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 1.5W DO214AA Product overview: SMZJ3802BHM3_A/H from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3802BHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-SMZJ3802BHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMZJ3802BHM3_A/HTR-ND
Single Zener Diodes 112-SMZJ3802BHM3_A/HTR-ND
Zener Diode 36V 1.5W ±5% Surface Mount DO-214AA (SMB)

Zener Diode 36V 1.5W ±5% Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Zener Diodes - 112-SMZJ3802BHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMZJ3802BHM3_A/HDKR-ND
Single Zener Diodes 112-SMZJ3802BHM3_A/HDKR-ND
DIODE ZENER 36V 1.5W DO214AA

DIODE ZENER 36V 1.5W DO214AA

Buy Now Datasheet
Single Zener Diodes - 112-SMZJ3802BHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMZJ3802BHM3_A/HCT-ND
Single Zener Diodes 112-SMZJ3802BHM3_A/HCT-ND
DIODE ZENER 36V 1.5W DO214AA

DIODE ZENER 36V 1.5W DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279346-SMZJ3802BHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279346-SMZJ3802BHM3_A/H
Discrete Semiconductor Products - Diodes - Zener - Single 1279346-SMZJ3802BHM3_A/H
Win Source Part Number: 1279346-SMZJ3802BHM3 _A/H Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 38 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3802

Win Source Part Number: 1279346-SMZJ3802BHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 27.4 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 38 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3802

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3802BHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3802BHM3_A/H
Discrete Semiconductor Products - Diodes - Zener SMZJ3802BHM3_A/H
DIODE ZENER 36V 1.5W DO214AA

DIODE ZENER 36V 1.5W DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMZJ3802BHM3_A/H 112-SMZJ3802BHM3_A/HTR-ND 1279346-SMZJ3802BHM3_A/H SMZJ3802BHM3_A/H
Product Name 36V 1.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA (SMB); SMB
RoHS Compliant RoHS
ZZT 38 ohms 38 ohms 38 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7384958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details