Products within the SP3012 series have been qualified to AEC-Q101 and are appropriate for use in Automotive applications. The SP3012 integrates 3, 4, or 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust devices can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. Their extremely low loading capacitance also makes them ideal for protecting high-speed signal lines such as USB3.0, HDMI, USB2.0, and eSATA. SP3012 Series devices are available in a choice of compact form factors to give board designers superior layout flexibility: uDFN-6 (SP3012-03UTG) uDFN-10 (SP3012-04UTG) uDFN-14 (SP3012-06UTG) SOT23-6 (SP3012-04HTG) Products within the SP3012 Series have been qualified to AEC-Q101 and are appropriate for use in automotive applications. ESD, IEC61000-4-2, ±12kV contact, ±25kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 4A (tP=8/20μs) Low capacitance of 0.5 pF (TYP) per I/O Low leakage current of 1.5μA (MAX) at 5V
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, MO-229, UDFN-14 Product overview: SP3012-06UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3012-06UTG can be used for catalog matching and distributor lookup.
7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)
TVS ARRAY, ESD PROTECTION, 6CH, 5V, UDFN-14, FULL REEL; Clamping Voltage Vc Max:7V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3012 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
TVS ARRAY, ESD PROTECTION, 6CHANNEL, 5V, UDFN-14; Clamping Voltage Vc Max:7V; Diode Case Style:UDFN; No. of Pins:14Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 7VC 14UDFN
TVS DIODE 5VWM 7VC 14UDFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3012-06UTG | 144-SP3012-06UTG | F5914TR-ND | 64W7446 | 18AC7746 | SP3012-06UTG | SP3012-06UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3012 - SP3012-06UTG | 5V TVS Protection Diode | TVS Diodes | Tvs Array, Esd Protection, 6Ch, 5V, Udfn-14, Full Reel; Clamping Voltage Vc Max Littelfuse | Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 5 volts | ||||||
| VBR | 6 to ? volts | ||||||
| CT | 0.5000 pF |