Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP11xx - SP1105-01UTG SP1105-01UTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 80A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 80A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP11xx - SP1105-01UTG - SP1105-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP11xx - SP1105-01UTG
SP1105-01UTG
Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP11xx - SP1105-01UTG SP1105-01UTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 80A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SP1105S) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. ESD, IEC 61000-4-2, ±30kV contact, ±30kV air EFT, IEC 61000-4-4, 40A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 80A (tP=8/20μs, SP1105S) Low clamping voltage Low leakage current Moisture Sensitivity Level (MSL-1) Lead free and RoHS compliant AEC-Q101 qualified

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299987-SP1105-01UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299987-SP1105-01UTG
Circuit Protection - TVS - Diodes 1299987-SP1105-01UTG
Win Source Part Number: 1299987-SP1105-01UTG Category: Circuit Protection>TVS - Diodes Series: SPA® Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Clamping (Max) @ Ipp: 10.9V (Typ) Power Line Protection: No Capacitance @ Frequency: 630pF @ 1MHz Current - Peak Pulse (10/1000µs): 70A (8/20µs) Package / Case: 0603 (1610 Metric) Supplier Device Package: 2-DFN (1.6x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: -SP1105-01UTG,F10108 CT,F10108DKR,F10108T R

Win Source Part Number: 1299987-SP1105-01UTG
Category: Circuit Protection>TVS - Diodes
Series: SPA®
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Clamping (Max) @ Ipp: 10.9V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 630pF @ 1MHz
Current - Peak Pulse (10/1000µs): 70A (8/20µs)
Package / Case: 0603 (1610 Metric)
Supplier Device Package: 2-DFN (1.6x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: -SP1105-01UTG,F10108CT,F10108DKR,F10108TR

Buy Now Datasheet
TVS Diodes - F10108CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10108CT-ND
TVS Diodes F10108CT-ND
10.9V (Typ) Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

10.9V (Typ) Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - F10108TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10108TR-ND
TVS Diodes F10108TR-ND
10.9V (Typ) Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

10.9V (Typ) Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Protection Diode - 144-SP1105-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP1105-01UTG
TVS Protection Diode 144-SP1105-01UTG
TVS Diode, Transient Voltage Suppressor Product overview: SP1105-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1105-01UTG can be used for catalog matching and distributor lookup.

TVS Diode, Transient Voltage Suppressor Product overview: SP1105-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1105-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SP1105-01UTG
TVS DIODE 5VWM 10.9VC 2DFN

TVS DIODE 5VWM 10.9VC 2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1105-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1105-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1105-01UTG
TVS DIODE 5VWM 10.9VC 2DFN

TVS DIODE 5VWM 10.9VC 2DFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1105-01UTG 1299987-SP1105-01UTG F10108CT-ND 144-SP1105-01UTG SP1105-01UTG SP1105-01UTG
Product Name Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP11xx - SP1105-01UTG Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
VBR 6 to ? volts
CT 630 pF 630 pF
Unlock Full Specs
to access all available technical data