Littelfuse, Inc. 18V 0.3pF Bidirectional TVS diode in WLCSP0201 package SP3118E-01WTG

Description
The SP3118E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5 A of 8/20μs surge current (IEC 61000-4-5 2ndedition). ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 3.5 A (8/20 μs) Ultra low capacitance of 0.3 pF (Typ @ VR = 0 V) Low leakage current of 1 nA (Typ) at 18 V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SP3118E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5 A of 8/20μs surge current (IEC 61000-4-5 2ndedition). ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 3.5 A (8/20 μs) Ultra low capacitance of 0.3 pF (Typ @ VR = 0 V) Low leakage current of 1 nA (Typ) at 18 V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 0.3pF Bidirectional TVS diode in WLCSP0201 package - SP3118E-01WTG - Littelfuse, Inc.
Rosemont, IL, United States
18V 0.3pF Bidirectional TVS diode in WLCSP0201 package
SP3118E-01WTG
18V 0.3pF Bidirectional TVS diode in WLCSP0201 package SP3118E-01WTG
The SP3118E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5 A of 8/20μs surge current (IEC 61000-4-5 2ndedition). ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 3.5 A (8/20 μs) Ultra low capacitance of 0.3 pF (Typ @ VR = 0 V) Low leakage current of 1 nA (Typ) at 18 V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1)

The SP3118E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.5 A of 8/20μs surge current (IEC 61000-4-5 2ndedition). ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 3.5 A (8/20 μs) Ultra low capacitance of 0.3 pF (Typ @ VR = 0 V) Low leakage current of 1 nA (Typ) at 18 V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1)

Supplier's Site
TVS Diodes - 18-SP3118E-01WTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 38VC 0201

TVS DIODE 18VWM 38VC 0201

Buy Now Datasheet
TVS Diodes - 18-SP3118E-01WTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 38VC 0201

TVS DIODE 18VWM 38VC 0201

Buy Now Datasheet
TVS Diodes - 18-SP3118E-01WTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 18VWM 38VC 0201

TVS DIODE 18VWM 38VC 0201

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP3118E-01WTG 18-SP3118E-01WTGDKR-ND
Product Name 18V 0.3pF Bidirectional TVS diode in WLCSP0201 package TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
VR 18 volts
VBR 20 to ? volts 20 volts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
CT 0.3000 pF
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details