Littelfuse, Inc. 0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN SP0402U-ULC-01ETG

Description
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN - SP0402U-ULC-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN
SP0402U-ULC-01ETG
0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN SP0402U-ULC-01ETG
The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant

The Ultra Low Capacitance Discrete TVS series provides unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces. Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®, providing in excess of 20kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.13pF MAX bidirectional and 0.25pF MAX unidirectional ESD, IEC61000-4-2, ±20kV contact, ±20kV air Low clamping voltage of 10V @ IPP=2A (Bidirectional) (tp=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant AEC-Q101 Qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1299986-SP0402U-ULC-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299986-SP0402U-ULC-01ETG
Circuit Protection - TVS - Diodes 1299986-SP0402U-ULC-01ETG
Win Source Part Number: 1299986-SP0402U-ULC- 01ETG Category: Circuit Protection>TVS - Diodes Series: SPA® Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 9V (Typ) Voltage - Clamping (Max) @ Ipp: 9.2V Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: 0402/2DFN (1x0.60) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Other Names: 18-SP0402U-ULC-01ETG CT,F9747TR,18-SP0402 U-ULC-01ETGTR,F9747T R,18-SP0402U-ULC-01E TGDKR

Win Source Part Number: 1299986-SP0402U-ULC-01ETG
Category: Circuit Protection>TVS - Diodes
Series: SPA®
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 9V (Typ)
Voltage - Clamping (Max) @ Ipp: 9.2V
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402/2DFN (1x0.60)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: 18-SP0402U-ULC-01ETGCT,F9747TR,18-SP0402U-ULC-01ETGTR,F9747TR,18-SP0402U-ULC-01ETGDKR

Buy Now Datasheet
TVS Diodes - 18-SP0402U-ULC-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

Buy Now Datasheet
TVS Diodes - 18-SP0402U-ULC-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

Buy Now Datasheet
TVS Diodes - 18-SP0402U-ULC-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)

Buy Now Datasheet
7V TVS Protection Diode - 144-SP0402U-ULC-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V TVS Protection Diode
144-SP0402U-ULC-01ETG
7V TVS Protection Diode 144-SP0402U-ULC-01ETG
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 1 Element, Silicon, 0402DFN, 2 PIN Product overview: SP0402U-ULC-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0402U-ULC-01ET G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 1 Element, Silicon, 0402DFN, 2 PIN Product overview: SP0402U-ULC-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0402U-ULC-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse - 27AK1559 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse
27AK1559
Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse 27AK1559
ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 7V, 0402; Clamping Voltage Vc Max:9.2V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:7V; Power Dissipation Pd:-; Product Range:SPA Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0402U-ULC-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0402U-ULC-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0402U-ULC-01ETG
TVS DIODE 5VWM 9.2VC 0402/2DFN

TVS DIODE 5VWM 9.2VC 0402/2DFN

Supplier's Site
TVS DIODE 5VWM 9.2VC 0402/2DFN

TVS DIODE 5VWM 9.2VC 0402/2DFN

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0402U-ULC-01ETG 1299986-SP0402U-ULC-01ETG 18-SP0402U-ULC-01ETGDKR-ND 144-SP0402U-ULC-01ETG 27AK1559 SP0402U-ULC-01ETG SP0402U-ULC-01ETG
Product Name 0.13pF Max Bidirectional and 0.25pF Max Unidirectional, 0402 and 0201 DFN Circuit Protection - TVS - Diodes TVS Diodes 7V TVS Protection Diode Esd Protect Device, Aec-Q101, 7V, 0402; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
CT 0.2000 pF 0.2000 pF
Package 0402 (1006 Metric) 0402 (1006 Metric) 0402/2DFN (1x0.60) 0402 (1006 Metric)
Unlock Full Specs
to access all available technical data