Littelfuse, Inc. 0.3pF SOT23-6L 4 Channels Diode Array SP3019-04HTG

Description
The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation.The extremely low off-state capacitance also makes it ideal for protecting high speed signal lines such as USB3.0,HDMI, USB2.0, and eSATA. ESD, IEC 61000-4-2, +22kV/-10kV contact, +22kV/-10kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF @0V, 3GHz (TYP) per I/O Low leakage current of 10nA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation.The extremely low off-state capacitance also makes it ideal for protecting high speed signal lines such as USB3.0,HDMI, USB2.0, and eSATA. ESD, IEC 61000-4-2, +22kV/-10kV contact, +22kV/-10kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF @0V, 3GHz (TYP) per I/O Low leakage current of 10nA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3pF SOT23-6L 4 Channels Diode Array - SP3019-04HTG - Littelfuse, Inc.
Rosemont, IL, United States
0.3pF SOT23-6L 4 Channels Diode Array
SP3019-04HTG
0.3pF SOT23-6L 4 Channels Diode Array SP3019-04HTG
The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation.The extremely low off-state capacitance also makes it ideal for protecting high speed signal lines such as USB3.0,HDMI, USB2.0, and eSATA. ESD, IEC 61000-4-2, +22kV/-10kV contact, +22kV/-10kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF @0V, 3GHz (TYP) per I/O Low leakage current of 10nA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant

The SP3019 integrates 4 channels of ultra low capacitance asymmetrical protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust components can safely absorb repetitive ESD strikes above the maximum contact level specified in the IEC 61000-4-2 international standard (±8kV contact discharge) without performance degradation.The extremely low off-state capacitance also makes it ideal for protecting high speed signal lines such as USB3.0,HDMI, USB2.0, and eSATA. ESD, IEC 61000-4-2, +22kV/-10kV contact, +22kV/-10kV air EFT, IEC 61000-4-4, 40 A (tp = 5/50 ns) Lightning, 2.5 A (8/20 as defined in IEC 61000-4-5 2nd edition) Low capacitance of 0.3pF @0V, 3GHz (TYP) per I/O Low leakage current of 10nA (TYP) at 5V AEC-Q101 qualified Moisture Sensitivity Level (MSL-1) Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-SP3019-04HTG
TVS Protection Diode 144-SP3019-04HTG
Trans Voltage Suppressor Diode, Product overview: SP3019-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3019-04HTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3019-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3019-04HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10979DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10979DKR-ND
TVS Diodes F10979DKR-ND
11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - F10979TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10979TR-ND
TVS Diodes F10979TR-ND
11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - F10979CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10979CT-ND
TVS Diodes F10979CT-ND
11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - TVS - Diodes - SP3019-04HTG - 934713-SP3019-04HTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3019-04HTG
934713-SP3019-04HTG
TVS - TVS - Diodes - SP3019-04HTG 934713-SP3019-04HTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934713-SP3019-04HTG Series: * Features: Clamp Ipp Tvs Diode Surface Mount SOT-23-6 Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Categories: Circuit Protection Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: F10979DKR, -SP3019-04HTG, F10979TR, F10979CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934713-SP3019-04HTG
Series: *
Features: Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10979DKR, -SP3019-04HTG, F10979TR, F10979CT

Buy Now Datasheet
TVS Diodes SP3019-04HTG
TVS DIODE SOT23-6

TVS DIODE SOT23-6

Supplier's Site Datasheet
Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse - 27AK1565 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse
27AK1565
Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse 27AK1565
ESD PROTECT DEVICE, AEC-Q101, 5V, SOT-23; Clamping Voltage Vc Max:11.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA SP3012 Series RoHS Compliant: Yes

ESD PROTECT DEVICE, AEC-Q101, 5V, SOT-23; Clamping Voltage Vc Max:11.5V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA SP3012 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3019-04HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3019-04HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3019-04HTG
TVS DIODE SOT23-6

TVS DIODE SOT23-6

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3019-04HTG 144-SP3019-04HTG F10979DKR-ND 934713-SP3019-04HTG SP3019-04HTG 27AK1565 SP3019-04HTG
Product Name 0.3pF SOT23-6L 4 Channels Diode Array TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SP3019-04HTG TVS Diodes Esd Protect Device, Aec-Q101, 5V, Sot-23; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
CT 0.3000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data