Littelfuse, Inc. 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-05XTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 - SP1001-05XTG - Littelfuse, Inc.
Rosemont, IL, United States
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101
SP1001-05XTG
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-05XTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Supplier's Site Datasheet
5.5V 13V 2A TVS Protection Diode - 144-SP1001-05XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 13V 2A TVS Protection Diode
144-SP1001-05XTG
5.5V 13V 2A TVS Protection Diode 144-SP1001-05XTG
TVS Diode, 5.5V, 5-Ch, 13V Clamping, SOT-563, 2A Surge Product overview: SP1001-05XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 13V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 13V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-05XTG can be used for catalog matching and distributor lookup.

TVS Diode, 5.5V, 5-Ch, 13V Clamping, SOT-563, 2A Surge Product overview: SP1001-05XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 13V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 13V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-05XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F2898TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2898TR-ND
TVS Diodes F2898TR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F2898CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2898CT-ND
TVS Diodes F2898CT-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F2898DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2898DKR-ND
TVS Diodes F2898DKR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse - 01P7746 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse
01P7746
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse 01P7746
DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Esd Protection, 12Pf, Full Reel; Clamping Voltage Vc Max Littelfuse - 28X4443 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 12Pf, Full Reel; Clamping Voltage Vc Max Littelfuse
28X4443
Diode, Tvs, Esd Protection, 12Pf, Full Reel; Clamping Voltage Vc Max Littelfuse 28X4443
DIODE, TVS, ESD PROTECTION, 12pF, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 12pF, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes SP1001-05XTG
TVS DIODE 5.5VWM 13VC SOT563

TVS DIODE 5.5VWM 13VC SOT563

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1001-05XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1001-05XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1001-05XTG
TVS DIODE 5.5VWM 13VC SOT563

TVS DIODE 5.5VWM 13VC SOT563

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1001-05XTG 144-SP1001-05XTG F2898TR-ND 01P7746 SP1001-05XTG SP1001-05XTG
Product Name 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 5.5V 13V 2A TVS Protection Diode TVS Diodes Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5.5 volts
VBR 6 to ? volts 7 volts 7 volts 7 volts
CT 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Switching Diodes - 1220877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers