Littelfuse, Inc. 2.5V, 30A Diode Array SP3025-04HTG

Description
The SP3025-04HTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a SOT23- 6L and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3025-04HTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet
Description
The SP3025-04HTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a SOT23- 6L and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3025-04HTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V, 30A Diode Array - SP3025-04HTG - Littelfuse, Inc.
Rosemont, IL, United States
2.5V, 30A Diode Array
SP3025-04HTG
2.5V, 30A Diode Array SP3025-04HTG
The SP3025-04HTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a SOT23- 6L and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3025-04HTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The SP3025-04HTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for highspeed, differential data lines. It’s packaged in a SOT23- 6L and each device can protect up 4 channels up to 30A (IEC 61000-4- 5 2nd edition,) and up to ±30kV ESD (IEC 61000-4-2). The SP3025-04HTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 30A (tP=8/20μs) Low capacitance of 1.7pF@0V (TYP) Low leakage current of 1nA (TYP) at 2.5V Low operating and clamping voltage Provides protection for two differential data pairs (4 channels) up to 30A Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
TVS Diodes - 18-SP3025-04HTGTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
TVS Diodes - 18-SP3025-04HTGDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
TVS Diodes - 18-SP3025-04HTGCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1127078-SP3025-04HTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1127078-SP3025-04HTG
Circuit Protection - TVS - Diodes 1127078-SP3025-04HTG
Win Source Part Number: 1127078-SP3025-04HTG Category: Circuit Protection>TVS - Diodes Series: SP3025, SPA® Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 2.5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 11V Power Line Protection: No Capacitance @ Frequency: 2.5pF @ 1MHz Current - Peak Pulse (10/1000µs): 30A (8/20µs) Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6L Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SP3025-04HTGTR,18 -SP3025-04HTGCT,18-S P3025-04HTGDKR

Win Source Part Number: 1127078-SP3025-04HTG
Category: Circuit Protection>TVS - Diodes
Series: SP3025, SPA®
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 11V
Power Line Protection: No
Capacitance @ Frequency: 2.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6L
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SP3025-04HTGTR,18-SP3025-04HTGCT,18-SP3025-04HTGDKR

Buy Now Datasheet
2.5V SOT23 TVS Protection Diode - 144-SP3025-04HTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V SOT23 TVS Protection Diode
144-SP3025-04HTG
2.5V SOT23 TVS Protection Diode 144-SP3025-04HTG
TVS DIODE ARRAY 2.5V SOT23-6L Product overview: SP3025-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3025-04HTG can be used for catalog matching and distributor lookup.

TVS DIODE ARRAY 2.5V SOT23-6L Product overview: SP3025-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.5V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.5V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3025-04HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SP3025-04HTG
TVS DIODE ARRAY 2.5V SOT23-6L

TVS DIODE ARRAY 2.5V SOT23-6L

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3025-04HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3025-04HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3025-04HTG
TVS DIODE ARRAY 2.5V SOT23-6L

TVS DIODE ARRAY 2.5V SOT23-6L

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SP3025-04HTG 18-SP3025-04HTGTR-ND 1127078-SP3025-04HTG 144-SP3025-04HTG SP3025-04HTG SP3025-04HTG
Product Name 2.5V, 30A Diode Array TVS Diodes Circuit Protection - TVS - Diodes 2.5V SOT23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 2.5 volts 2.5 volts 2.5 volts
VBR 5.5 to ? volts 5.5 volts 5.5 volts 5.5 volts 5.5 volts
CT 1.7 pF 2.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General-purpose dual Schottky diode - BAS70-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Zener Diodes - 7081829P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details