Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 33V 1.5W DO214AA
Zener Diodes 33 Volt 1.5W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMZJ3801B-E3/52-ND | SMZJ3801B-E3/52 | SMZJ3801B-E3/52 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AA (SMBJ); SMB | DO-214AA-2 |