Vishay Intertechnology, Inc. 13V 1.5W Zener Diode SMZJ3792A-E3/5B

Description
DIODE ZENER 13V 1.5W DO214AA Product overview: SMZJ3792A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3792A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 1.5W DO214AA Product overview: SMZJ3792A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3792A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 1.5W Zener Diode - 287-SMZJ3792A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 1.5W Zener Diode
287-SMZJ3792A-E3/5B
13V 1.5W Zener Diode 287-SMZJ3792A-E3/5B
DIODE ZENER 13V 1.5W DO214AA Product overview: SMZJ3792A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3792A-E3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1.5W DO214AA Product overview: SMZJ3792A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3792A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279415-SMZJ3792A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279415-SMZJ3792A-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279415-SMZJ3792A-E3/5B
Win Source Part Number: 1279415-SMZJ3792A-E3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 7.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ37 Product Status: Obsolete

Win Source Part Number: 1279415-SMZJ3792A-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 7.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - SMZJ3792A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3792A-E3/5B-ND
Single Zener Diodes SMZJ3792A-E3/5B-ND
Zener Diode 13V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Zener Diode 13V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-SMZJ3792A-E3/5B 1279415-SMZJ3792A-E3/5B SMZJ3792A-E3/5B-ND
Product Name 13V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Tape & Reel (TR) DO-214AA, SMB
RoHS Compliant RoHS
ZZT 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data