Littelfuse, Inc. 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-04XTG

Description
The SP3003-04XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet
Description
The SP3003-04XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 - SP3003-04XTG - Littelfuse, Inc.
Rosemont, IL, United States
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101
SP3003-04XTG
0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 SP3003-04XTG
The SP3003-04XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

The SP3003-04XTG has ultra low capacitance rail-to-rail diodes with an additional protection diode fabricated in a proprietary silicon avalanche technology to protect each I/O pin providing a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge and ±15 kV air discharge without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. ESD protection of ±8kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection,IEC 61000-4-4, 40A (5/50ns) Lightning, 2.5 A (8/20μs as defined in IEC 61000-4-5 2nd Edition) Low capacitance of 0.65pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Complete line of small packaging helps save board space (SC70, SOT553, SOT563, MSOP10, μDFN-6L) AEC-Q101 qualified RoHS compliant and lead-free Moisture Sensitivity Level(MSL-1)

Supplier's Site Datasheet
6V 2.5A TVS Protection Diode - 144-SP3003-04XTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 2.5A TVS Protection Diode
144-SP3003-04XTG
6V 2.5A TVS Protection Diode 144-SP3003-04XTG
4Ch TVS Diode, 6V, Unidirectional, 2.5A, SOT-563 Product overview: SP3003-04XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-04XTG can be used for catalog matching and distributor lookup.

4Ch TVS Diode, 6V, Unidirectional, 2.5A, SOT-563 Product overview: SP3003-04XTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3003-04XTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F2918DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2918DKR-ND
TVS Diodes F2918DKR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F2918CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2918CT-ND
TVS Diodes F2918CT-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - F2918TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2918TR-ND
TVS Diodes F2918TR-ND
15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS DIODE 6VWM 15VC SOT563 - 461-SP3003-04XTG - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 6VWM 15VC SOT563
461-SP3003-04XTG
TVS DIODE 6VWM 15VC SOT563 461-SP3003-04XTG
TVS DIODE 6VWM 15VC SOT563

TVS DIODE 6VWM 15VC SOT563

Supplier's Site
Diode, Tvs, 0.8Pf, Sot-563; Clamping Voltage Vc Max Littelfuse - 08P5370 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 0.8Pf, Sot-563; Clamping Voltage Vc Max Littelfuse
08P5370
Diode, Tvs, 0.8Pf, Sot-563; Clamping Voltage Vc Max Littelfuse 08P5370
DIODE, TVS, 0.8pF, SOT-563; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.8pF RoHS Compliant: Yes

DIODE, TVS, 0.8pF, SOT-563; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-563; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.8pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3003-04XTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3003-04XTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3003-04XTG
TVS DIODE 6VWM 15VC SOT563

TVS DIODE 6VWM 15VC SOT563

Supplier's Site
TVS Diodes SP3003-04XTG
TVS DIODE 6VWM 15VC SOT563

TVS DIODE 6VWM 15VC SOT563

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3003-04XTG 144-SP3003-04XTG F2918DKR-ND 461-SP3003-04XTG 08P5370 SP3003-04XTG SP3003-04XTG
Product Name 0.65pF, 8kV, Low Capacitance Diode Array for ESD Protection - Qualified to AEC-Q101 6V 2.5A TVS Protection Diode TVS Diodes TVS DIODE 6VWM 15VC SOT563 Diode, Tvs, 0.8Pf, Sot-563; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 6 volts
VBR 6.5 to ? volts 6 volts
CT 0.6500 pF 9.50E14 pF
Unlock Full Specs
to access all available technical data

Similar Products

Dual isolated high-voltage switching diode - BAS21PG-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details