Littelfuse, Inc. SP1026 Series 15pF 30kV Bidirectional Discrete TVS SP1026-01UTG

Description
The SP1026 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1026 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 5A of 8/20μs surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low maximum leakage current of 0.5 μA at 5 V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant μDFN-2 footprint component AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP1026 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1026 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 5A of 8/20μs surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low maximum leakage current of 0.5 μA at 5 V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant μDFN-2 footprint component AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP1026 Series 15pF 30kV Bidirectional Discrete TVS - SP1026-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
SP1026 Series 15pF 30kV Bidirectional Discrete TVS
SP1026-01UTG
SP1026 Series 15pF 30kV Bidirectional Discrete TVS SP1026-01UTG
The SP1026 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1026 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 5A of 8/20μs surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low maximum leakage current of 0.5 μA at 5 V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant μDFN-2 footprint component AEC-Q101 qualified

The SP1026 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1026 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 5A of 8/20μs surge current (IEC 61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low maximum leakage current of 0.5 μA at 5 V Space efficient 0201 footprint Lead-free, halogen-free, and RoHS compliant μDFN-2 footprint component AEC-Q101 qualified

Supplier's Site Datasheet
6V TVS Protection Diode - 144-SP1026-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V TVS Protection Diode
144-SP1026-01UTG
6V TVS Protection Diode 144-SP1026-01UTG
Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, UDFN-2 Product overview: SP1026-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1026-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 6V V(RWM), Bidirectional, 1 Element, Silicon, MO-236, UDFN-2 Product overview: SP1026-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1026-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1026-01UTG - 804982-SP1026-01UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1026-01UTG
804982-SP1026-01UTG
TVS - TVS - Diodes - SP1026-01UTG 804982-SP1026-01UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 804982-SP1026-01UTG Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V (Maximum) Voltage - Breakdown (Min): 7.8V (Typ) Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power Line Protection: No Supplier Device Package: 2-μDFN (0.60x0.30) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 Voltage - Clamping (Maximum) at Ipp: 13.4V (Typ)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804982-SP1026-01UTG
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Maximum)
Voltage - Breakdown (Min): 7.8V (Typ)
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power Line Protection: No
Supplier Device Package: 2-μDFN (0.60x0.30)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
Voltage - Clamping (Maximum) at Ipp: 13.4V (Typ)

Buy Now
TVS Diodes - F7384TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7384TR-ND
TVS Diodes F7384TR-ND
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

Buy Now Datasheet
TVS Diodes - F7384CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7384CT-ND
TVS Diodes F7384CT-ND
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

Buy Now Datasheet
TVS Diodes - F7384DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7384DKR-ND
TVS Diodes F7384DKR-ND
13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)

Buy Now Datasheet
TVS Diodes SP1026-01UTG
TVS DIODE 6VWM 13.4VC 2UDFN

TVS DIODE 6VWM 13.4VC 2UDFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1026-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1026-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1026-01UTG
TVS DIODE 6VWM 13.4VC 2UDFN

TVS DIODE 6VWM 13.4VC 2UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1026-01UTG 144-SP1026-01UTG 804982-SP1026-01UTG F7384TR-ND SP1026-01UTG SP1026-01UTG
Product Name SP1026 Series 15pF 30kV Bidirectional Discrete TVS 6V TVS Protection Diode TVS - TVS - Diodes - SP1026-01UTG TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
CT 15 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data