The Enhanced ESD Diode Arrays Series provides higher order ESD protection in signal-integrity-pre
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 2 Element, Silicon, DFN-3 Product overview: SP0402U-ELC-02ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0402U-ELC-02ET
13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)
13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60)
Win Source Part Number: 1120963-SP0402U-ELC-
Category: Circuit Protection>TVS - Diodes
Series: SPA®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 8.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 13V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2.2A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 0402/2DFN (1x0.60)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F9746TR,18-SP0402U-E
TVS DIODE 7VWM 13VC 0402/2DFN
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0402U-ELC-02ETG | 144-SP0402U-ELC-02ETG | 18-SP0402U-ELC-02ETGCT-ND | 1120963-SP0402U-ELC-02ETG | SP0402U-ELC-02ETG |
| Product Name | 0.30pF, SOD-883 | 7V DFN TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 5 volts | ||||
| CT | 0.3000 pF | 0.3000 pF | |||
| Configuration | Single | Single |