The Enhanced ESD Discrete TVS Series provides ultra low capacitance unidirectional and bidirectional ESD protection for the world’s most challenging high speed serial interfaces.Ultra low capacitance permits excellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI 2.0, DisplayPort, and V-by-One®. Providing in excess of 22kV contact ESD protection (IEC61000-4-2) while maintaining extremely low leakage and dynamic resistance, offered in the industry’s most popular footprints (0402 and 0201), the series sets higher standards for signal integrity and usability. 0.15pF TYP bidirectional, 0.30pF TYP unidirectional ESD, IEC61000-4-2, ±22 kV by contact, ±22 kV through air Low clamping voltage of 14V @ IPP=2.5 A (Bidirectional) (tP=8/20μs) Low profile 0201 and 0402 DFN packages Facilitates excellent signal integrity ELV Compliant Lead-free, halogen-free, and RoHS compliant
Trans Voltage Suppressor Diode, 7V V(RWM), Unidirectional, 1 Element, Silicon, 0201DFN, 2 PIN Product overview: SP0201U-ELC-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0201U-ELC-01UT
Win Source Part Number: 1299984-SP0201U-ELC-
Category: Circuit Protection>TVS - Diodes
Series: SPA®
Type: Zener
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V (Max)
Voltage - Breakdown (Min): 8.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 13V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 3GHz
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Other Names: F8163CT,F8163DKR,F81
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 7VWM 13VC 0201
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0201U-ELC-01UTG | 144-SP0201U-ELC-01UTG | 1299984-SP0201U-ELC-01UTG | F8163TR-ND | SP0201U-ELC-01UTG |
| Product Name | 0.15pF TYP bidirectional, 0.30pF TYP unidirectional, 0201 and 0402 DFN | 7V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VR | 5 volts | ||||
| CT | 0.3000 pF | 0.3000 pF | |||
| Configuration | Single | Single |