The SP3130-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present. ESD protection of ±10kV contact discharge, ±15 kV air discharge, (IEC61000-4-2) EFT protection, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning Protection, IEC61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.3pF@ VR=0V Low leakage current of 50nA (max) at 28V Space efficient 0201 and 0402 footprint Lead-free, halogen-free, and RoHS compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 896916-SP3130-01WTG
Series: SP3130, SPA®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0201 Flipchip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SP3130-01WTG, F7506DKR, F7506TR, F7506CT
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip
Trans Voltage Suppressor Diode, 28V V(RWM), Bidirectional, 1 Element, Silicon, Product overview: SP3130-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3130-01WTG can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 48VC 0201 FLIP
DIODE, ESD PROTECTION, 28V, FLIPCHIP; Clamping Voltage Vc Max:48V; Diode Case Style:0201; No. of Pins:-; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP3130 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP3130-01WTG | 896916-SP3130-01WTG | F7506CT-ND | 144-SP3130-01WTG | SP3130-01WTG | 33AC1023 |
| Product Name | 0.3pF 10KV Bidirectional Discrete TVS | TVS - TVS - Diodes - SP3130-01WTG | TVS Diodes | 28V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 28V, Flipchip; Clamping Voltage Vc Max Littelfuse |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 28 volts | |||||
| CT | 0.3000 pF | |||||
| Package | 0201 Flipchip | 0201 (0603 Metric) | 0201 FlipChip |