The SP3130E-01WTG provides ultra-low capacitance, bidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3 pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces. It can safely absorb repetitive ESD strikes at ±30 kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 3.0 A of 8/20 μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±30 kV contact/air EFT, IEC 61000-4-4, 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5 2nd edition, 3.0A (8/20 μs) Ultra low capacitance of 0.3pF (Typ @ VR = 0 V) Low leakage current of 1 nA (Typ) at 28 V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1)
TVS DIODE 28VWM 48VC 0201
TVS DIODE 28VWM 48VC 0201
TVS DIODE 28VWM 48VC 0201
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3130E-01WTG | 18-SP3130E-01WTGTR-ND |
| Product Name | 28V 0.3pF Bidirectional TVS diode in WLCSP0201 package | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |
| VR | 28 volts | |
| VBR | 30 to ? volts | 30 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 0.3000 pF |