The Littelfuse SP3014 Series TVS Diode Array integrates two channels of low capacitance steering diodes and a zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The SP3014 Series can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. The low loading capacitance makes the SP3014 Series ideal for protecting high-speed signal lines such as USB 2.0 and 1Gb Ethernet. An extremely low dynamic resistance protects the most sensitive, state-of-the-art chipsets against ESD by clamping the transient to a safe level just above the operating voltage preventing catastrophic failure and limiting electrical overstress. Incredibly low dynamic resistance of 0.04Ω ESD and surge protection: ESD, IEC61000-4-2, ±15 kV contact, ±25kV air discharge; EFT, IEC61000 4-4, 80 A; Lightning, IEC61000-4-5, 8A Very low capacitance of 0.5 pF Small form factor µDFN-6L package (1.6x1.0 mm) allows straight-through routing AEC-Q101 qualified
6.8V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101197-SP3014-02UTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Capacitance @ Frequency: 1pF @ 1MHz
Family Name: SP3014-02
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-UDFN (1.6x1.0)
STAND-OFF Voltage (Vwm): 5V (Max)
Max Clamping Voltage: 6.8V (Typ)
Peak Pulse Current(Ippm): 8A (8/20μs)
Alternative Parts (Cross-Reference): AOZ8802DI; ESD5V0T143-4U; LXES1TBBB2-013; PRTR5V0U2X,235;
Introduction Date: July 29, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, MO-229, GREEN, PLASTIC, UDFN-6 Product overview: SP3014-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3014-02UTG can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 6.8VC 6UDFN
DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:6.8V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:1W; Product Range:SPA SP3014 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
TVS DIODE 5VWM 6.8VC 6UDFN
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3014-02UTG | F6501TR-ND | 1101197-SP3014-02UTG | 144-SP3014-02UTG | SP3014-02UTG | 18AC7747 | SP3014-02UTG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP3014 - SP3014-02UTG | TVS Diodes | TVS - TVS - Diodes - SP3014-02UTG | 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 5V, Udfn; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 5 volts | ||||||
| CT | 1 pF | 1 pF | |||||
| Configuration | Single | Single |