Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3801A-E3/5B

Description
Zener Diode 33V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 33V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3801A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3801A-E3/5B-ND
Single Zener Diodes SMZJ3801A-E3/5B-ND
Zener Diode 33V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Zener Diode 33V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279402-SMZJ3801A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279402-SMZJ3801A-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279402-SMZJ3801A-E3/5B
Win Source Part Number: 1279402-SMZJ3801A-E3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 33 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ38 Product Status: Obsolete

Win Source Part Number: 1279402-SMZJ3801A-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 25.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 33 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ38
Product Status: Obsolete

Buy Now Datasheet
33V 1.5W Zener Diode - 287-SMZJ3801A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1.5W Zener Diode
287-SMZJ3801A-E3/5B
33V 1.5W Zener Diode 287-SMZJ3801A-E3/5B
DIODE ZENER 33V 1.5W DO214AA Product overview: SMZJ3801A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3801A-E3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 1.5W DO214AA Product overview: SMZJ3801A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3801A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Zener Diodes Zener Diodes
Product Number SMZJ3801A-E3/5B-ND 1279402-SMZJ3801A-E3/5B 287-SMZJ3801A-E3/5B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 33V 1.5W Zener Diode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR)
VZ 33 volts
Unlock Full Specs
to access all available technical data