Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3807A-E3/52

Description
Zener Diode 56V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 56V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3807A-E3/52-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3807A-E3/52-ND
Single Zener Diodes SMZJ3807A-E3/52-ND
Zener Diode 56V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Zener Diode 56V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279396-SMZJ3807A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279396-SMZJ3807A-E3/52
Discrete Semiconductor Products - Diodes - Zener - Single 1279396-SMZJ3807A-E3/52
Win Source Part Number: 1279396-SMZJ3807A-E3 /52 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 86 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ38 Product Status: Obsolete

Win Source Part Number: 1279396-SMZJ3807A-E3/52
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 86 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ38
Product Status: Obsolete

Buy Now Datasheet
56V 1.5W Zener Diode - 287-SMZJ3807A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1.5W Zener Diode
287-SMZJ3807A-E3/52
56V 1.5W Zener Diode 287-SMZJ3807A-E3/52
DIODE ZENER 56V 1.5W DO214AA Product overview: SMZJ3807A-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807A-E3/52 can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 1.5W DO214AA Product overview: SMZJ3807A-E3/52 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3807A-E3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3807A-E3/52
Discrete Semiconductor Products - Diodes - Zener SMZJ3807A-E3/52
DIODE ZENER 56V 1.5W DO214AA

DIODE ZENER 56V 1.5W DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMZJ3807A-E3/52-ND 1279396-SMZJ3807A-E3/52 287-SMZJ3807A-E3/52 SMZJ3807A-E3/52
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 56V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-214AA, SMB Tape & Reel (TR) DO-214AA (SMBJ); SMB
VZ 56 volts 56 volts
ZZT 86 ohms 86 ohms 86 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1219593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers