Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP3051 - SP3051-04HTG SP3051-04HTG

Description
This series will be End of Life (EOL) and is not recommended for new designs. Replacement will be the SC3051 series. The SP3051 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 20A of current per IEC 61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high speed circuits. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low off-state capacitance of 3.8pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178AB) packaging
Request a Quote Datasheet
Description
This series will be End of Life (EOL) and is not recommended for new designs. Replacement will be the SC3051 series. The SP3051 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 20A of current per IEC 61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high speed circuits. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low off-state capacitance of 3.8pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178AB) packaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP3051 - SP3051-04HTG - SP3051-04HTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP3051 - SP3051-04HTG
SP3051-04HTG
Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP3051 - SP3051-04HTG SP3051-04HTG
This series will be End of Life (EOL) and is not recommended for new designs. Replacement will be the SC3051 series. The SP3051 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 20A of current per IEC 61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high speed circuits. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low off-state capacitance of 3.8pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178AB) packaging

This series will be End of Life (EOL) and is not recommended for new designs. Replacement will be the SC3051 series. The SP3051 integrates low capacitance rail-to-rail diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust component can safely absorb 20A of current per IEC 61000-4-5 (tP=8/20μs) without performance degradation and a minimum ±30kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high speed circuits. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 20A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low off-state capacitance of 3.8pF (TYP) per I/O Low maximum leakage current of 0.5 μA at 5 V Small SOT23-6 (JEDEC MO-178AB) packaging

Supplier's Site Datasheet
SMD 6V 400W 3.8pF TVS Protection Diode - 144-SP3051-04HTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6V 400W 3.8pF TVS Protection Diode
144-SP3051-04HTG
SMD 6V 400W 3.8pF TVS Protection Diode 144-SP3051-04HTG
4Ch TVS Diode, 6V, 400W, 3.8pF, SOT-23-6, SMD Product overview: SP3051-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 400W, 3.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3051-04HTG can be used for catalog matching and distributor lookup.

4Ch TVS Diode, 6V, 400W, 3.8pF, SOT-23-6, SMD Product overview: SP3051-04HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 400W, 3.8pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3051-04HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F6279TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6279TR-ND
TVS Diodes F6279TR-ND
17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - F6279DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6279DKR-ND
TVS Diodes F6279DKR-ND
17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - F6279CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6279CT-ND
TVS Diodes F6279CT-ND
17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - TVS - Diodes - SP3051-04HTG - 1101202-SP3051-04HTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3051-04HTG
1101202-SP3051-04HTG
TVS - TVS - Diodes - SP3051-04HTG 1101202-SP3051-04HTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101202-SP3051-04HTG Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Ethernet Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 6V (Max) Minimum Breakdown Voltage: 8V (Typ) Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Medical, Portable Devices, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101202-SP3051-04HTG
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 6V (Max)
Minimum Breakdown Voltage: 8V (Typ)
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 20A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Medical, Portable Devices, Industrial

Buy Now Datasheet
Diode, Esd Protection, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse - 15AC8687 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse
15AC8687
Diode, Esd Protection, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse 15AC8687
DIODE, ESD PROTECTION, 6V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:400W; Product Range:SPA SP3051 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 6V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:400W; Product Range:SPA SP3051 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
Diode, Tvs Array, 6V, Unidirectional, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse - 88W3904 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs Array, 6V, Unidirectional, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse
88W3904
Diode, Tvs Array, 6V, Unidirectional, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse 88W3904
DIODE, TVS ARRAY, 6V, UNIDIRECTIONAL, SOT-23, FULL REEL; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:400W; Product Range:SPA SP3051 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS ARRAY, 6V, UNIDIRECTIONAL, SOT-23, FULL REEL; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:400W; Product Range:SPA SP3051 Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Diode, Tvs Array, 6V, Unidirectional, Sot-23; Clamping Voltage Vc Max Littelfuse - 88W3903 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs Array, 6V, Unidirectional, Sot-23; Clamping Voltage Vc Max Littelfuse
88W3903
Diode, Tvs Array, 6V, Unidirectional, Sot-23; Clamping Voltage Vc Max Littelfuse 88W3903
DIODE, TVS ARRAY, 6V, UNIDIRECTIONAL, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS ARRAY, 6V, UNIDIRECTIONAL, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3051-04HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3051-04HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3051-04HTG
TVS DIODE 6VWM 17VC SOT23-6

TVS DIODE 6VWM 17VC SOT23-6

Supplier's Site
TVS Diodes SP3051-04HTG
TVS DIODE 6VWM 17VC SOT23-6

TVS DIODE 6VWM 17VC SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3051-04HTG 144-SP3051-04HTG F6279TR-ND 1101202-SP3051-04HTG 15AC8687 88W3904 88W3903 SP3051-04HTG SP3051-04HTG
Product Name Overvoltage Protection - TVS Diode Arrays - Connectivity - TVS Diode Arrays - Series: SP3051 - SP3051-04HTG SMD 6V 400W 3.8pF TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SP3051-04HTG Diode, Esd Protection, 6V, Sot-23; Clamping Voltage Vc Max Littelfuse Diode, Tvs Array, 6V, Unidirectional, Sot-23, Full Reel; Clamping Voltage Vc Max Littelfuse Diode, Tvs Array, 6V, Unidirectional, Sot-23; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 6 volts
CT 3.8 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data