Vishay Intertechnology, Inc. Single Zener Diodes SMZJ3794BHE3/5B

Description
Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMZJ3794BHE3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3794BHE3/5B-ND
Single Zener Diodes SMZJ3794BHE3/5B-ND
Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
16V 1.5W Zener Diode - 287-SMZJ3794BHE3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.5W Zener Diode
287-SMZJ3794BHE3/5B
16V 1.5W Zener Diode 287-SMZJ3794BHE3/5B
DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3794BHE3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794BHE3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3794BHE3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279299-SMZJ3794BHE3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279299-SMZJ3794BHE3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279299-SMZJ3794BHE3/5B
Win Source Part Number: 1279299-SMZJ3794BHE3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ37

Win Source Part Number: 1279299-SMZJ3794BHE3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ37

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3794BHE3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3794BHE3/5B
Discrete Semiconductor Products - Diodes - Zener SMZJ3794BHE3/5B
DIODE ZENER 16V 1.5W DO214AA

DIODE ZENER 16V 1.5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3794BHE3/5B
Zener Diodes SMZJ3794BHE3/5B
Zener Diodes 1.5 Watt 16 Volt 5%

Zener Diodes 1.5 Watt 16 Volt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMZJ3794BHE3/5B-ND 287-SMZJ3794BHE3/5B 1279299-SMZJ3794BHE3/5B SMZJ3794BHE3/5B SMZJ3794BHE3/5B
Product Name Single Zener Diodes 16V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA (SMBJ); SMB DO-214AA-2
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data