Power Rectifier, Ultra-Fast Recovery, Switch-mode, 6 A, 200 V, 2500-REEL Product overview: SNRVUD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SNRVUD620CTT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 896872-SNRVUD620CTT4
Series: Automotive, AEC-Q101, SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SNRVUD620
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SNRVUD620CTT4GOSCT-N
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
Rectifiers ULTRAFAST 200V 6A
DIODE ARRAY GP 200V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-SNRVUD620CTT4G | 896872-SNRVUD620CTT4G | 488-SNRVUD620CTT4GDKR-ND | SNRVUD620CTT4G | SNRVUD620CTT4G | SNRVUD620CTT4G |
| Product Name | 6 A 200 V Diode and Rectifier | Diodes, Rectifiers - Arrays - SNRVUD620CTT4G | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |||||
| Package | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; DPAK-369C | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Arrangement | Common Catode | Common Catode |