Win Source Part Number: 1279560-SMZJ3807B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 86 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMZJ3807B-E3/5B,112-
Base Product Number: SMZJ3807
Zener Diode, 56V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3807B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3807B-E3/5B can be used for catalog matching and distributor lookup.
DIODE ZENER 56V 1.5W DO214AA
Zener Diode 56V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
DIODE ZENER 56V 1.5W DO214AA
Zener Diodes 56 Volt 1.5W 5%
DIODE ZENER 56V 1.5W DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279560-SMZJ3807B-E3/5B | 287-SMZJ3807B-E3/5B | 112-SMZJ3807B-E3/5BDKR-ND | SMZJ3807B-E3/5B | SMZJ3807B-E3/5B |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 56V 1.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | Tape and Reel | DO-214AA-2 | DO-214AA (SMBJ); SMB | |
| VZ | 56 volts | 56 volts | 56 volts | ||
| ZZT | 86 ohms | 86 ohms | 86 ohms | ||
| IR | 0.0050 mA | 5 mA |