Littelfuse, Inc. 0.35pF 30kV Bidirectional Discrete TVS SP3042-01WTG

Description
The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard (±30kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present and the low loading capacitance makes it ideal for protecting high speed data lines such as HDMI,USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.35pF @ VR=0V (TYP) Low leakage current of 100nA at 5.3V (MAX) Space efficient 01005 footprint Lead free and RoHS compliant
Request a Quote Datasheet
Description
The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard (±30kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present and the low loading capacitance makes it ideal for protecting high speed data lines such as HDMI,USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.35pF @ VR=0V (TYP) Low leakage current of 100nA at 5.3V (MAX) Space efficient 01005 footprint Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.35pF 30kV Bidirectional Discrete TVS - SP3042-01WTG - Littelfuse, Inc.
Rosemont, IL, United States
0.35pF 30kV Bidirectional Discrete TVS
SP3042-01WTG
0.35pF 30kV Bidirectional Discrete TVS SP3042-01WTG
The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard (±30kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present and the low loading capacitance makes it ideal for protecting high speed data lines such as HDMI,USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.35pF @ VR=0V (TYP) Low leakage current of 100nA at 5.3V (MAX) Space efficient 01005 footprint Lead free and RoHS compliant

The SP3042-01WTG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard (±30kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present and the low loading capacitance makes it ideal for protecting high speed data lines such as HDMI,USB2.0, USB3.0 and eSATA. ESD protection of ±30kV contact discharge, ±30kV air discharge, (IEC 61000-4-2) IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 2A (tp=8/20μs) Low capacitance of 0.35pF @ VR=0V (TYP) Low leakage current of 100nA at 5.3V (MAX) Space efficient 01005 footprint Lead free and RoHS compliant

Supplier's Site Datasheet
TVS Protection Diode - 144-SP3042-01WTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3042-01WTG
TVS Protection Diode 144-SP3042-01WTG
Trans Voltage Suppressor Diode Product overview: SP3042-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3042-01WTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SP3042-01WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3042-01WTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F9963TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9963TR-ND
TVS Diodes F9963TR-ND
12.5V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip

12.5V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1169259-SP3042-01WTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1169259-SP3042-01WTG
Circuit Protection - TVS - Diodes 1169259-SP3042-01WTG
Win Source Part Number: 1169259-SP3042-01WTG Category: Circuit Protection>TVS - Diodes Series: SP3042, SPA® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.3V (Max) Voltage - Breakdown (Min): 7.8V (Typ) Voltage - Clamping (Max) @ Ipp: 12.5V (Typ) Power - Peak Pulse: 20W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005, Flip Chip Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F9963CT,F9963DKR,F99 63TR,-SP3042-01WTG

Win Source Part Number: 1169259-SP3042-01WTG
Category: Circuit Protection>TVS - Diodes
Series: SP3042, SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.3V (Max)
Voltage - Breakdown (Min): 7.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 12.5V (Typ)
Power - Peak Pulse: 20W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005, Flip Chip
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F9963CT,F9963DKR,F9963TR,-SP3042-01WTG

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3042-01WTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3042-01WTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3042-01WTG
TVS DIODE 5.3VWM 12.5VC 01005

TVS DIODE 5.3VWM 12.5VC 01005

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3042-01WTG 144-SP3042-01WTG F9963TR-ND 1169259-SP3042-01WTG SP3042-01WTG
Product Name 0.35pF 30kV Bidirectional Discrete TVS TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5.3 volts
CT 0.3500 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data