Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SMZJ3794B-M3/5B

Description
Win Source Part Number: 1279518-SMZJ3794B-M3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3794
Request a Quote Datasheet
Description
Win Source Part Number: 1279518-SMZJ3794B-M3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3794
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279518-SMZJ3794B-M3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279518-SMZJ3794B-M3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279518-SMZJ3794B-M3/5B
Win Source Part Number: 1279518-SMZJ3794B-M3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3794

Win Source Part Number: 1279518-SMZJ3794B-M3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 12.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3794

Buy Now Datasheet
Single Zener Diodes - SMZJ3794B-M3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3794B-M3/5B-ND
Single Zener Diodes SMZJ3794B-M3/5B-ND
Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
16V 1.5W Zener Diode - 287-SMZJ3794B-M3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1.5W Zener Diode
287-SMZJ3794B-M3/5B
16V 1.5W Zener Diode 287-SMZJ3794B-M3/5B
DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794B-M3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3794B-M3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 1.5W DO214AA Product overview: SMZJ3794B-M3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3794B-M3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3794B-M3/5B
Zener Diodes SMZJ3794B-M3/5B
Zener Diodes 1.5W,16V 5%,SMB ZENER

Zener Diodes 1.5W,16V 5%,SMB ZENER

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMZJ3794B-M3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3794B-M3/5B
Discrete Semiconductor Products - Diodes - Zener SMZJ3794B-M3/5B
DIODE ZENER 16V 1.5W DO214AA

DIODE ZENER 16V 1.5W DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279518-SMZJ3794B-M3/5B SMZJ3794B-M3/5B-ND 287-SMZJ3794B-M3/5B SMZJ3794B-M3/5B SMZJ3794B-M3/5B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 16V 1.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB Tape & Reel (TR) DO-214AA (SMBJ); SMB
VZ 16 volts 16 volts 16 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data