The SP1003 diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1003 TVS can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 7A of 8/20μs surge current (IEC 61000-4-5) with very low clamping voltages. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, 7A (8/20 as defined in IEC 61000-4-5 2nd edition) Low leakage current of 100nA (MAX) at 5V Tiny SOD723/ SOD882 (JEDEC MO-236) package saves board space Fits solder footprint of industry standard 0402 (1005) components AEC-Q101 qualified (SOD882 package)
TVS Diode 5V 12V 7A Unidirectional SMD Product overview: SP1003-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 12V, 7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1003-01ETG can be used for catalog matching and distributor lookup.
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5VWM 12VC SOD882
7A@8/20us 12V@Typ 6V Unidirectional 5V@Max SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 5VWM 12VC SOD882
DIODE, TVS, UNID, 1CH, 30KV, SOD882; Clamping Voltage Vc Max:12V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:-; Peak Pulse RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP1003-01ETG | 144-SP1003-01ETG | F4088DKR-ND | SP1003-01ETG | SP1003-01ETG | SP1003-01ETG | 75T8320 |
| Product Name | 30pF, 30kV, 0402 Unidirectional TVS Diode for ESD Protection - Qualified to AEC-Q101 | SMD 5V 12V 7A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unid, 1Ch, 30Kv, Sod882; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 5 volts | ||||||
| VBR | 7 to ? volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
| CT | 30 pF |