Manufacturer: Vishay
Win Source Part Number: 934439-SMZJ3804B-E3/
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 43 V 1.5 W ±5% Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMZJ3804
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 43V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Zener Diode, 43V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3804B-E3/52 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3804B-E3/52 can be used for catalog matching and distributor lookup.
Vishay SMZJ3804B-E3/52 Zener Diode
Vishay SMZJ3804B-E3/52 Zener Diode
Vishay SMZJ3804B-E3/52 Zener Diode
Zener Diodes 43 Volt 1.5W 5%
DIODE ZENER 43V 1.5W DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 934439-SMZJ3804B-E3/52 | SMZJ3804B-E3/52-ND | 287-SMZJ3804B-E3/52 | 8193891 | 8193891P | SMZJ3804B-E3/52 | SMZJ3804B-E3/52 |
| Product Name | Diodes - Zener - Single - SMZJ3804B-E3/52 | Single Zener Diodes | 43V 1.5W Zener Diode | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA (SMBJ); SMB | Tape and Reel | Do-214aa (smb) | DO-214AA | DO-214AA-2 | DO-214AA (SMBJ); SMB | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 43 volts | 43 volts | |||||
| ZZT | 53 ohms | 53 ohms |