Littelfuse, Inc. 50A Discrete Unidirectional TVS Diode in SOD-882 SP1250-01ETG

Description
The SP1250 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1250 TVS can safely absorb repetitive ESD strikes of ± 30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through airIEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet
Description
The SP1250 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1250 TVS can safely absorb repetitive ESD strikes of ± 30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through airIEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50A Discrete Unidirectional TVS Diode in SOD-882 - SP1250-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
50A Discrete Unidirectional TVS Diode in SOD-882
SP1250-01ETG
50A Discrete Unidirectional TVS Diode in SOD-882 SP1250-01ETG
The SP1250 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1250 TVS can safely absorb repetitive ESD strikes of ± 30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through airIEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The SP1250 unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1250 TVS can safely absorb repetitive ESD strikes of ± 30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally, each TVS can safely dissipate a 50A 8/20μs surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through airIEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 50A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
TVS Protection Diode - 144-SP1250-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP1250-01ETG
TVS Protection Diode 144-SP1250-01ETG
TVS DIODE 5VWM 10VC SOD882 Product overview: SP1250-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1250-01ETG can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 10VC SOD882 Product overview: SP1250-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1250-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1111468-SP1250-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1111468-SP1250-01ETG
Circuit Protection - TVS - Diodes 1111468-SP1250-01ETG
Win Source Part Number: 1111468-SP1250-01ETG Category: Circuit Protection>TVS - Diodes Series: SP1250, SPA® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 10V Power Line Protection: No Capacitance @ Frequency: 118pF @ 1MHz Current - Peak Pulse (10/1000µs): 50A (8/20µs) Package / Case: SOD-882 Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SP1250-01ETGDKR,1 8-SP1250-01ETGCT,18- SP1250-01ETGTR

Win Source Part Number: 1111468-SP1250-01ETG
Category: Circuit Protection>TVS - Diodes
Series: SP1250, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 10V
Power Line Protection: No
Capacitance @ Frequency: 118pF @ 1MHz
Current - Peak Pulse (10/1000µs): 50A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SP1250-01ETGDKR,18-SP1250-01ETGCT,18-SP1250-01ETGTR

Buy Now Datasheet
TVS Diodes - 18-SP1250-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-SP1250-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-SP1250-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes SP1250-01ETG
TVS DIODE 5VWM 10VC SOD882

TVS DIODE 5VWM 10VC SOD882

Supplier's Site Datasheet
Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse - 27AK1562 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse
27AK1562
Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse 27AK1562
ESD PROTECTION DEVICE, 5V, SOD-882; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA SP1250 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, SOD-882; Clamping Voltage Vc Max:10V; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:SPA SP1250 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1250-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1250-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1250-01ETG
TVS DIODE 5VWM 10VC SOD882

TVS DIODE 5VWM 10VC SOD882

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP1250-01ETG 144-SP1250-01ETG 1111468-SP1250-01ETG 18-SP1250-01ETGTR-ND SP1250-01ETG 27AK1562 SP1250-01ETG
Product Name 50A Discrete Unidirectional TVS Diode in SOD-882 TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 5 volts
VBR 5.2 to ? volts 5.5 volts 5.5 volts 5.5 volts 5.5 volts
CT 118 pF 118 pF
Unlock Full Specs
to access all available technical data