Littelfuse, Inc. Littelfuse SP3011 SPA™ TVS Diode Array SP3011-06UTG

Description
The SP3011-06UTG integrates 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for USB 3.0 ports that may experience destructive electrostatic discharges (ESD). This high density array can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. It's extremely low loading capacitance also makes it ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±8kV contact, ±15 kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 3A (8/20μs) Low capacitance of 0.4pF (TYP) per I/O Low leakage current of 0.1 µA (TYP) at 5V Small form factor µDFN package saves board space RoHS compliant and lead-free AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP3011-06UTG integrates 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for USB 3.0 ports that may experience destructive electrostatic discharges (ESD). This high density array can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. It's extremely low loading capacitance also makes it ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±8kV contact, ±15 kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 3A (8/20μs) Low capacitance of 0.4pF (TYP) per I/O Low leakage current of 0.1 µA (TYP) at 5V Small form factor µDFN package saves board space RoHS compliant and lead-free AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse SP3011 SPA™ TVS Diode Array - SP3011-06UTG - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse SP3011 SPA™ TVS Diode Array
SP3011-06UTG
Littelfuse SP3011 SPA™ TVS Diode Array SP3011-06UTG
The SP3011-06UTG integrates 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for USB 3.0 ports that may experience destructive electrostatic discharges (ESD). This high density array can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. It's extremely low loading capacitance also makes it ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±8kV contact, ±15 kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 3A (8/20μs) Low capacitance of 0.4pF (TYP) per I/O Low leakage current of 0.1 µA (TYP) at 5V Small form factor µDFN package saves board space RoHS compliant and lead-free AEC-Q101 qualified

The SP3011-06UTG integrates 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for USB 3.0 ports that may experience destructive electrostatic discharges (ESD). This high density array can safely absorb repetitive ESD strikes at the maximum level specified in the IEC61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. It's extremely low loading capacitance also makes it ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±8kV contact, ±15 kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 3A (8/20μs) Low capacitance of 0.4pF (TYP) per I/O Low leakage current of 0.1 µA (TYP) at 5V Small form factor µDFN package saves board space RoHS compliant and lead-free AEC-Q101 qualified

Supplier's Site Datasheet
TVS Diodes - F3579TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3579TR-ND
TVS Diodes F3579TR-ND
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

Buy Now Datasheet
TVS Diodes - F3579DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3579DKR-ND
TVS Diodes F3579DKR-ND
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

Buy Now Datasheet
TVS Diodes - F3579CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F3579CT-ND
TVS Diodes F3579CT-ND
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35)

Buy Now Datasheet
TVS - TVS - Diodes - SP3011-06UTG - 1257016-SP3011-06UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP3011-06UTG
1257016-SP3011-06UTG
TVS - TVS - Diodes - SP3011-06UTG 1257016-SP3011-06UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1257016-SP3011-06UTG Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 6 Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: 14-UDFN (3.5x1.35) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 14-UFDFN Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 6V (Maximum) Voltage - Clamping (Maximum) at Ipp: 12.5V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1257016-SP3011-06UTG
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 6
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 14-UDFN (3.5x1.35)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 14-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 6V (Maximum)
Voltage - Clamping (Maximum) at Ipp: 12.5V

Buy Now
6V 3A 0.4pF TVS Protection Diode - 144-SP3011-06UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 3A 0.4pF TVS Protection Diode
144-SP3011-06UTG
6V 3A 0.4pF TVS Protection Diode 144-SP3011-06UTG
6V TVS Diode, Unidirectional, 3A Surge, 0.4pF, UDFN-14 Product overview: SP3011-06UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 3A, 0.4pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 3A, 0.4pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3011-06UTG can be used for catalog matching and distributor lookup.

6V TVS Diode, Unidirectional, 3A Surge, 0.4pF, UDFN-14 Product overview: SP3011-06UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 3A, 0.4pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 3A, 0.4pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3011-06UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3011-06UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3011-06UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3011-06UTG
TVS DIODE 6VWM 12.5VC 14UDFN

TVS DIODE 6VWM 12.5VC 14UDFN

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP3011-06UTG
TVS Diodes / ESD Suppressors SP3011-06UTG
TVS Diodes / ESD Suppressors 6 Ch 8kV 6V 0.4 pF

TVS Diodes / ESD Suppressors 6 Ch 8kV 6V 0.4 pF

Buy Now Datasheet
TVS Diodes SP3011-06UTG
TVS DIODE 6VWM 12.5VC 14UDFN

TVS DIODE 6VWM 12.5VC 14UDFN

Supplier's Site Datasheet
Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse - 41T5393 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse
41T5393
Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse 41T5393
TVS-DIODE, 6V, QUAD COMMON ANODE, UDFN; Product Range:SPA SP3011 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Peak Pulse Power Dissipation:- RoHS Compliant: Yes

TVS-DIODE, 6V, QUAD COMMON ANODE, UDFN; Product Range:SPA SP3011 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Peak Pulse Power Dissipation:- RoHS Compliant: Yes

Supplier's Site
Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse - 87R1318 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse
87R1318
Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse 87R1318
TVS-DIODE, 6V, QUAD COMMON ANODE, UDFN; Product Range:SPA SP3011 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

TVS-DIODE, 6V, QUAD COMMON ANODE, UDFN; Product Range:SPA SP3011 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:-; Diode Case Style:UDFN; No. of Pins:6Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Spa Sp3011 Series, Bidirectional, 6 V, Udfn, 14 Rohs Compliant Littelfuse - 91R1688 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Spa Sp3011 Series, Bidirectional, 6 V, Udfn, 14 Rohs Compliant Littelfuse
91R1688
Transient Voltage Suppressor, Tvs, Spa Sp3011 Series, Bidirectional, 6 V, Udfn, 14 Rohs Compliant Littelfuse 91R1688
Transient Voltage Suppressor, TVS, SPA SP3011 Series, Bidirectional, 6 V, UDFN, 14 RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SPA SP3011 Series, Bidirectional, 6 V, UDFN, 14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SP3011-06UTG F3579TR-ND 1257016-SP3011-06UTG 144-SP3011-06UTG SP3011-06UTG SP3011-06UTG SP3011-06UTG 41T5393
Product Name Littelfuse SP3011 SPA™ TVS Diode Array TVS Diodes TVS - TVS - Diodes - SP3011-06UTG 6V 3A 0.4pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Tvs-Diode, 6V, Quad Common Anode, Udfn; Product Range Littelfuse
Diode Type Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 6 volts 6 volts
CT 0.4000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data