Littelfuse, Inc. 0.09pF 12kV Bidirectional Discrete TVS SP3213-01UTG

Description
The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.09pF 12kV Bidirectional Discrete TVS - SP3213-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
0.09pF 12kV Bidirectional Discrete TVS
SP3213-01UTG
0.09pF 12kV Bidirectional Discrete TVS SP3213-01UTG
The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

The SP3213-01UTG is a bidirectional TVS Diode that provides ultra low capacitance and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.09pF helps ensure signal integrity on the most challenging consumer electronics interfaces such as USB 3.2, 3.1, HDMI 2.1, 2.0, DisplayPort, Thunderbolt, and V-by-One®. It can safely absorb repetitive ESD strikes at ±12kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±12kV contact, ±18kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20 as defined in IEC 61000-4-5 2nd Edition) Low leakage current of 0.02μA(TYP) at 5V Space efficient 0201 footprint AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Protection Diode - 144-SP3213-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3213-01UTG
TVS Protection Diode 144-SP3213-01UTG
Trans Voltage Suppressor Diode, Product overview: SP3213-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3213-01UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SP3213-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3213-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 961216-SP3213-01UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
961216-SP3213-01UTG
Circuit Protection - TVS - Diodes 961216-SP3213-01UTG
Win Source Part Number: 961216-SP3213-01UTG Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SPA® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 30,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 18V Power Line Protection: No Capacitance @ Frequency: 0.09pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201/DFN0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SP3213-01UTG,SP3213 -01UTGCT,SP3213-01UT GDKR,SP3213-01UTGTR

Win Source Part Number: 961216-SP3213-01UTG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 30,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 18V
Power Line Protection: No
Capacitance @ Frequency: 0.09pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201/DFN0603
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SP3213-01UTG,SP3213-01UTGCT,SP3213-01UTGDKR,SP3213-01UTGTR

Buy Now Datasheet
TVS Diodes - SP3213-01UTGCT-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - SP3213-01UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes - SP3213-01UTGTR-ND - DigiKey
Thief River Falls, MN, United States
18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603

Buy Now Datasheet
TVS Diodes SP3213-01UTG
TVS DIODE 5VWM 18VC 0201/2DFN

TVS DIODE 5VWM 18VC 0201/2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3213-01UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3213-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3213-01UTG
TVS DIODE 5VWM 18VC 0201/2DFN

TVS DIODE 5VWM 18VC 0201/2DFN

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP3213-01UTG
TVS Diodes / ESD Suppressors SP3213-01UTG
TVS Diodes / ESD Suppressors 12KV 0.09PF 5V 2A TVS

TVS Diodes / ESD Suppressors 12KV 0.09PF 5V 2A TVS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP3213-01UTG 144-SP3213-01UTG 961216-SP3213-01UTG SP3213-01UTGCT-ND SP3213-01UTG SP3213-01UTG SP3213-01UTG
Product Name 0.09pF 12kV Bidirectional Discrete TVS TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
VR 5 volts
CT 0.0900 pF 0.0900 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data