Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Zener Diodes 1.5 Watt 18 Volt 5%
DIODE ZENER 18V 1.5W DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMZJ3795BHE3/5B-ND | SMZJ3795BHE3/5B | SMZJ3795BHE3/5B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-214AA-2 | DO-214AA (SMBJ); SMB | |
| Life Cycle Stage | Removed; Discontinued at Digi-Key |