Littelfuse, Inc. 8.5pF, 15KV Diode Array SP1064-04UTG

Description
The SP1064 is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC 61000-4-2, ±15 kV contact, ±20kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5, 2nd Edition) Low capacitance of 8.5pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN (JEDEC MO-229) package saves board space Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP1064 is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC 61000-4-2, ±15 kV contact, ±20kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5, 2nd Edition) Low capacitance of 8.5pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN (JEDEC MO-229) package saves board space Lead free and RoHS compliant AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.5pF, 15KV Diode Array - SP1064-04UTG - Littelfuse, Inc.
Rosemont, IL, United States
8.5pF, 15KV Diode Array
SP1064-04UTG
8.5pF, 15KV Diode Array SP1064-04UTG
The SP1064 is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC 61000-4-2, ±15 kV contact, ±20kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5, 2nd Edition) Low capacitance of 8.5pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN (JEDEC MO-229) package saves board space Lead free and RoHS compliant AEC-Q101 qualified

The SP1064 is an avalanche breakdown diode fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC 61000-4-2, ±15 kV contact, ±20kV air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 2 A (8/20μs as defined in IEC 61000-4-5, 2nd Edition) Low capacitance of 8.5pF (TYP) per I/O Low leakage current of 0.05μA (TYP) at 60V Small form factor μDFN (JEDEC MO-229) package saves board space Lead free and RoHS compliant AEC-Q101 qualified

Supplier's Site Datasheet
TVS - TVS - Diodes - SP1064-04UTG - 934700-SP1064-04UTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP1064-04UTG
934700-SP1064-04UTG
TVS - TVS - Diodes - SP1064-04UTG 934700-SP1064-04UTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934700-SP1064-04UTG Series: SP1064 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0) Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 10-µDFN (2.5x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0080 Other Part Number: F9951DKR, F9951TR, F9951CT, -SP1064-04UTG

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934700-SP1064-04UTG
Series: SP1064
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 10-µDFN (2.5x1.0)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Other Part Number: F9951DKR, F9951TR, F9951CT, -SP1064-04UTG

Buy Now Datasheet
TVS Diodes - F9951DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9951DKR-ND
TVS Diodes F9951DKR-ND
95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)

95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)

Buy Now Datasheet
TVS Diodes - F9951CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9951CT-ND
TVS Diodes F9951CT-ND
95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)

95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)

Buy Now Datasheet
TVS Diodes - F9951TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F9951TR-ND
TVS Diodes F9951TR-ND
95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)

95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0)

Buy Now Datasheet
TVS Protection Diode - 144-SP1064-04UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP1064-04UTG
TVS Protection Diode 144-SP1064-04UTG
Trans Voltage Suppressor Diode Product overview: SP1064-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1064-04UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SP1064-04UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1064-04UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1064-04UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1064-04UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1064-04UTG
TVS DIODE 60VWM 95VC 10UDFN

TVS DIODE 60VWM 95VC 10UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP1064-04UTG 934700-SP1064-04UTG F9951DKR-ND 144-SP1064-04UTG SP1064-04UTG
Product Name 8.5pF, 15KV Diode Array TVS - TVS - Diodes - SP1064-04UTG TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 60 volts
CT 8.5 pF
Package 10-µDFN (2.5x1.0) 10-UFDFN 10-uDFN (2.5x1.0)
Unlock Full Specs
to access all available technical data