Littelfuse, Inc. 0.85pF Diode Array - Qualified to AEC-Q101 SP0504SHTG

Description
The SP0504SHTG integrates low capacitance rail-to-rail diodes with an integrated proprietary avalanche breakdown diode that protects applications against ESD, EFT and low surge events. This component is rated for the maximum IEC 61000-4-2 ESD (level 4) contact and air discharge events. Their very low off-state capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and lead-free Low off-state capacitance of 0.85 pF (TYP) per I/O ESD rating of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small packaging options saves board space Lightning, 4.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified
Request a Quote Datasheet
Description
The SP0504SHTG integrates low capacitance rail-to-rail diodes with an integrated proprietary avalanche breakdown diode that protects applications against ESD, EFT and low surge events. This component is rated for the maximum IEC 61000-4-2 ESD (level 4) contact and air discharge events. Their very low off-state capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and lead-free Low off-state capacitance of 0.85 pF (TYP) per I/O ESD rating of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small packaging options saves board space Lightning, 4.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.85pF Diode Array - Qualified to AEC-Q101 - SP0504SHTG - Littelfuse, Inc.
Rosemont, IL, United States
0.85pF Diode Array - Qualified to AEC-Q101
SP0504SHTG
0.85pF Diode Array - Qualified to AEC-Q101 SP0504SHTG
The SP0504SHTG integrates low capacitance rail-to-rail diodes with an integrated proprietary avalanche breakdown diode that protects applications against ESD, EFT and low surge events. This component is rated for the maximum IEC 61000-4-2 ESD (level 4) contact and air discharge events. Their very low off-state capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and lead-free Low off-state capacitance of 0.85 pF (TYP) per I/O ESD rating of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small packaging options saves board space Lightning, 4.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified

The SP0504SHTG integrates low capacitance rail-to-rail diodes with an integrated proprietary avalanche breakdown diode that protects applications against ESD, EFT and low surge events. This component is rated for the maximum IEC 61000-4-2 ESD (level 4) contact and air discharge events. Their very low off-state capacitance also makes them ideal for protecting high speed signal pins such as HDMI, DVI, USB2.0, and IEEE 1394. RoHS compliant and lead-free Low off-state capacitance of 0.85 pF (TYP) per I/O ESD rating of ±12kV contact discharge, ±15 kV air discharge, (IEC 61000-4-2) EFT protection, IEC 61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small packaging options saves board space Lightning, 4.5 A (8/20μs as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified

Supplier's Site Datasheet
Singapore, Singapore
6V SOT-23 TVS Protection Diode
144-SP0504SHTG
6V SOT-23 TVS Protection Diode 144-SP0504SHTG
TVS Diode, 6V, Unidirectional, 4Ch, SOT-23-6 Product overview: SP0504SHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504SHTG can be used for catalog matching and distributor lookup.

TVS Diode, 6V, Unidirectional, 4Ch, SOT-23-6 Product overview: SP0504SHTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0504SHTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F5775TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5775TR-ND
TVS Diodes F5775TR-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - F5775CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5775CT-ND
TVS Diodes F5775CT-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - F5775DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F5775DKR-ND
TVS Diodes F5775DKR-ND
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS - TVS - Diodes - SP0504SHTG - 1101139-SP0504SHTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP0504SHTG
1101139-SP0504SHTG
TVS - TVS - Diodes - SP0504SHTG 1101139-SP0504SHTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1101139-SP0504SHTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 4 Family Name: SP0504S Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 5.5V (Max) Max Clamping Voltage: 8.5V Alternative Parts (Cross-Reference): SZNUP4114HMR6T1G; AOZ8005CIL; LXES2SBBB4-026; AOZ8900CI; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1101139-SP0504SHTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Family Name: SP0504S
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5.5V (Max)
Max Clamping Voltage: 8.5V
Alternative Parts (Cross-Reference): SZNUP4114HMR6T1G; AOZ8005CIL; LXES2SBBB4-026; AOZ8900CI;
Introduction Date: August 13, 2012
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SP0504SHTG
TVS Diodes / ESD Suppressors SP0504SHTG
TVS Diodes / ESD Suppressors 4 Ch 12kV 5V TVS Diode Array

TVS Diodes / ESD Suppressors 4 Ch 12kV 5V TVS Diode Array

Buy Now Datasheet
TVS Diodes - SP0504SHTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP0504SHTG
TVS Diodes SP0504SHTG
TVS DIODE 5.5VWM 8.5VC SOT23-6

TVS DIODE 5.5VWM 8.5VC SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP0504SHTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP0504SHTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP0504SHTG
TVS DIODE 5.5VWM 8.5VC SOT23-6

TVS DIODE 5.5VWM 8.5VC SOT23-6

Supplier's Site
Esd Protection Array, 6V, Sot-23-6, Full Reel; Clamping Voltage Vc Max Littelfuse - 53W3287 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 6V, Sot-23-6, Full Reel; Clamping Voltage Vc Max Littelfuse
53W3287
Esd Protection Array, 6V, Sot-23-6, Full Reel; Clamping Voltage Vc Max Littelfuse 53W3287
ESD PROTECTION ARRAY, 6V, SOT-23-6, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 6V, SOT-23-6, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Esd Protection Array, 6V, Sot-23-6; Clamping Voltage Vc Max Littelfuse - 53W3286 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 6V, Sot-23-6; Clamping Voltage Vc Max Littelfuse
53W3286
Esd Protection Array, 6V, Sot-23-6; Clamping Voltage Vc Max Littelfuse 53W3286
ESD PROTECTION ARRAY, 6V, SOT-23-6; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SP050 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 6V, SOT-23-6; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:SP050 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP0504SHTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP0504SHTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP0504SHTG
8.5V 5.5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

8.5V 5.5V@Max SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 5.5V 8.5V SOT23-6 - 461-SP0504SHTG - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5.5V 8.5V SOT23-6
461-SP0504SHTG
TVS DIODE 5.5V 8.5V SOT23-6 461-SP0504SHTG
TVS DIODE 5.5V 8.5V SOT23-6

TVS DIODE 5.5V 8.5V SOT23-6

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP0504SHTG 144-SP0504SHTG F5775TR-ND 1101139-SP0504SHTG SP0504SHTG SP0504SHTG SP0504SHTG 53W3287 SP0504SHTG 461-SP0504SHTG
Product Name 0.85pF Diode Array - Qualified to AEC-Q101 6V SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SP0504SHTG TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Array, 6V, Sot-23-6, Full Reel; Clamping Voltage Vc Max Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS DIODE 5.5V 8.5V SOT23-6
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 6 volts
CT 0.8500 pF 1.25 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data