Littelfuse, Inc. 2.5V 45A Diode Array SP2555NUTG

Description
The SP2555NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 45A (IEC 61000- 4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP2555NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 45 A(tP=8/20μs) Low capacitance of 2.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 2.5V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 45 A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The SP2555NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 45A (IEC 61000- 4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP2555NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 45 A(tP=8/20μs) Low capacitance of 2.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 2.5V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 45 A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 45A Diode Array - SP2555NUTG - Littelfuse, Inc.
Rosemont, IL, United States
2.5V 45A Diode Array
SP2555NUTG
2.5V 45A Diode Array SP2555NUTG
The SP2555NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 45A (IEC 61000- 4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP2555NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 45 A(tP=8/20μs) Low capacitance of 2.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 2.5V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 45 A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

The SP2555NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high speed, differential data lines. It’s packaged in a μDFN package (3.0 x 2.0mm) and each device can protect up 4 channels or 2 differential pairs, up to 45A (IEC 61000- 4- 5 2nd edition,) and up to 30kV ESD (IEC 61000-4-2). The “flow-through” design minimizes signal distortion, reduces voltage overshoot, and provides a simplified PCB design. The SP2555NUTG with its low capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 45 A(tP=8/20μs) Low capacitance of 2.5pF@0V (TYP) per I/O Low leakage current of 0.1μA (TYP) at 2.5V μDFN-10 package is optimized for high-speed data line routing Provides protection for two differential data pairs (4 channels) up to 45 A Low operating and clamping voltage AEC-Q101 qualified Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
TVS - TVS - Diodes - SP2555NUTG - 934712-SP2555NUTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SP2555NUTG
934712-SP2555NUTG
TVS - TVS - Diodes - SP2555NUTG 934712-SP2555NUTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 934712-SP2555NUTG Series: Automotive, AEC-Q101, SP2555, SPA® Operating Temperature Range: -40°C ~ 125°C (TA) Features: 19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2) Package: 10-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: 10-UDFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: F10018CT, F10018TR, F10018DKR, -SP2555NUTG

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934712-SP2555NUTG
Series: Automotive, AEC-Q101, SP2555, SPA®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)
Package: 10-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 10-UDFN (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: F10018CT, F10018TR, F10018DKR, -SP2555NUTG

Buy Now Datasheet
1000W 2.5V TVS Protection Diode - 144-SP2555NUTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 2.5V TVS Protection Diode
144-SP2555NUTG
1000W 2.5V TVS Protection Diode 144-SP2555NUTG
TVS Diode 1000W 2.5V Unidirectional Silicon MO-229 UDFN-10 Product overview: SP2555NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W, 2.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, 2.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2555NUTG can be used for catalog matching and distributor lookup.

TVS Diode 1000W 2.5V Unidirectional Silicon MO-229 UDFN-10 Product overview: SP2555NUTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W, 2.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, 2.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP2555NUTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F10018DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10018DKR-ND
TVS Diodes F10018DKR-ND
19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)

19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)

Buy Now Datasheet
TVS Diodes - F10018CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10018CT-ND
TVS Diodes F10018CT-ND
19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)

19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)

Buy Now Datasheet
TVS Diodes - F10018TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10018TR-ND
TVS Diodes F10018TR-ND
19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)

19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2)

Buy Now Datasheet
Esd Protectn Dev, Aec-Q101, 2.5V, Udfn-10; Clamping Voltage Vc Max Littelfuse - 22AC3178 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protectn Dev, Aec-Q101, 2.5V, Udfn-10; Clamping Voltage Vc Max Littelfuse
22AC3178
Esd Protectn Dev, Aec-Q101, 2.5V, Udfn-10; Clamping Voltage Vc Max Littelfuse 22AC3178
ESD PROTECTN DEV, AEC-Q101, 2.5V, UDFN-10; Clamping Voltage Vc Max:19V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP2555N Series; Automotive Qualification RoHS Compliant: Yes

ESD PROTECTN DEV, AEC-Q101, 2.5V, UDFN-10; Clamping Voltage Vc Max:19V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP2555N Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP2555NUTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP2555NUTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP2555NUTG
TVS DIODE 2.5VWM 19VC 10UDFN

TVS DIODE 2.5VWM 19VC 10UDFN

Supplier's Site
TVS Diodes - SP2555NUTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SP2555NUTG
TVS Diodes SP2555NUTG
TVS DIODE 2.5VWM 19VC 10UDFN

TVS DIODE 2.5VWM 19VC 10UDFN

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SP2555NUTG 934712-SP2555NUTG 144-SP2555NUTG F10018DKR-ND 22AC3178 SP2555NUTG SP2555NUTG
Product Name 2.5V 45A Diode Array TVS - TVS - Diodes - SP2555NUTG 1000W 2.5V TVS Protection Diode TVS Diodes Esd Protectn Dev, Aec-Q101, 2.5V, Udfn-10; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 2.5 volts
CT 2.5 pF
Package 10-UDFN (3x2) 10-UDFN Exposed Pad 10-UDFN (3x2) 10-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data