Littelfuse, Inc. 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-05JTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 - SP1001-05JTG - Littelfuse, Inc.
Rosemont, IL, United States
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101
SP1001-05JTG
8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 SP1001-05JTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. Their very low loading capacitance also makes them ideal for protecting high-speed signal pins. Low capacitance of 8pF (TYP) per I/O ESD protection of ±15 kV contact discharge, ±30kV air discharge, (Level 4, IEC61000-4-2) EFT protection, IEC61000-4-4, 40A (5/50ns) Low maximum leakage current of 0.5 μA at 5 V Small package saves board space Lightning Protection, IEC61000-4-5, 2A (8/20µs) AEC-Q101 Qualified

Supplier's Site Datasheet
TVS Diodes - F2897TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2897TR-ND
TVS Diodes F2897TR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - F2897DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2897DKR-ND
TVS Diodes F2897DKR-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
TVS Diodes - F2897CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F2897CT-ND
TVS Diodes F2897CT-ND
13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
5.5V 8pF 2A TVS Protection Diode
144-SP1001-05JTG
5.5V 8pF 2A TVS Protection Diode 144-SP1001-05JTG
TVS Diode, 5.5V, Bidirectional, 5-Ch, 8pF, SC Package, 2A Product overview: SP1001-05JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8pF, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8pF, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-05JTG can be used for catalog matching and distributor lookup.

TVS Diode, 5.5V, Bidirectional, 5-Ch, 8pF, SC Package, 2A Product overview: SP1001-05JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 8pF, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 8pF, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1001-05JTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes SP1001-05JTG
TVS DIODE 5.5VWM 13VC SC70-6

TVS DIODE 5.5VWM 13VC SC70-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP1001-05JTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP1001-05JTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP1001-05JTG
TVS DIODE 5.5VWM 13VC SC70-6

TVS DIODE 5.5VWM 13VC SC70-6

Supplier's Site
Diode, Tvs, Esd Protection, 8.5V, 12Pf; Clamping Voltage Vc Max Littelfuse - 08P5365 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 8.5V, 12Pf; Clamping Voltage Vc Max Littelfuse
08P5365
Diode, Tvs, Esd Protection, 8.5V, 12Pf; Clamping Voltage Vc Max Littelfuse 08P5365
DIODE, TVS, ESD PROTECTION, 8.5V, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 8.5V, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Esd, 5 Ch, Sc70-6; Clamping Voltage Vc Max Littelfuse - 31T8335 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd, 5 Ch, Sc70-6; Clamping Voltage Vc Max Littelfuse
31T8335
Diode, Tvs, Esd, 5 Ch, Sc70-6; Clamping Voltage Vc Max Littelfuse 31T8335
DIODE, TVS, ESD, 5 CH, SC70-6; Clamping Voltage Vc Max:13V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:-; Diode Type:ESD RoHS Compliant: Yes

DIODE, TVS, ESD, 5 CH, SC70-6; Clamping Voltage Vc Max:13V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:-; Diode Type:ESD RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SP1001-05JTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SP1001-05JTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SP1001-05JTG
2A@8/20us 13V 7V 5.5V@Max SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS

2A@8/20us 13V 7V 5.5V@Max SOT-363-6(SC-70) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP1001-05JTG F2897TR-ND 144-SP1001-05JTG SP1001-05JTG SP1001-05JTG 08P5365 SP1001-05JTG
Product Name 8pF, 15kV, Unidirectional TVS Array for ESD Protection - Qualified to AEC-Q101 TVS Diodes 5.5V 8pF 2A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Esd Protection, 8.5V, 12Pf; Clamping Voltage Vc Max Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 5.5 volts
VBR 6 to ? volts 7 volts 7 volts 7 volts 7 volts
CT 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 4634663 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details