DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
359
360
361
362
363
364
365
366
367
368
369
370
371
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 13.6V Clamp 14.7A Ipp Tvs Diode Surface Mount PMDU | |
| 13.9A 200W8.5V 14.4V 10.4V SOD-1 | |
| 130V Clamp 2500A (2.5kA) (8/20µs) Ipp Tvs Diode Surface Mount SMG | |
| 137V Clamp 1.3A Ipp Tvs Diode Surface Mount SOD-123F | |
| 137V Clamp 1.3A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 137V Clamp 1.5A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 13A 15.4V 10V 9V SOD-123FL | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123F | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 14.4V Clamp 13.9A Ipp Tvs Diode Surface Mount SOD-123W | |
| 146V Clamp 1.05A Ipp Tvs Diode Surface Mount SOD-123W | |
| 146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123F | |
| 146V Clamp 1.2A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 146V Clamp 1.4A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 15.4V Clamp 13.5A Ipp Tvs Diode Surface Mount DO-219AB (SMF) | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount PMDU | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123F | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 15.4V Clamp 13A Ipp Tvs Diode Surface Mount SOD-123W | |
| 15.4V Clamp 24.1A Ipp Tvs Diode Surface Mount SOD-123FL | |
| 150W TVS,SOD-323HE-B | |
| 200W TVS,SOD-323HE-B | |
| DIODE ZENER 10V 1W DO214AC | |
| DIODE ZENER 12V 1W DO214AC | |
| DIODE ZENER 13V 1W DO214AC | |
| DIODE ZENER 15V 1W DO214AC | |
| DIODE ZENER 16V 1W DO214AC | |
| DIODE ZENER 18V 1W DO214AC | |
| DIODE ZENER 20V 1W DO214AC | |
| DIODE ZENER 22V 1W DO214AC | |
| DIODE ZENER 24V 1W DO214AC | |
| DIODE ZENER 27V 1W DO214AC | |
| DIODE ZENER 30V 1W DO214AC | |
| DIODE ZENER 33V 1W DO214AC | |
| DIODE ZENER 36V 1W DO214AC | |
| DIODE ZENER 8.2V 1W DO214AC | |
| DIODE ZENER 9.1V 1W DO214AC | |
| IC | |
| RF Diode Schottky - Single 5V 20mA 0503 | |
| TVS DIODE 100VWM 162VC SOD123HL | |
| TVS DIODE 10VWM 17VC SOD123HL | |
| TVS DIODE 11VWM 18.2VC SOD123HL | |
| TVS DIODE 12VWM 19.9VC SOD123HL | |
| TVS DIODE 13VWM 21.5VC SOD123HL | |
| TVS DIODE 14VWM 23.2VC SOD123HL | |
| TVS DIODE 15VWM 24.4VC SOD123HL | |
| TVS DIODE 15VWM 24.4VC SOD323HEB | |
| TVS DIODE 16VWM 26VC SOD123HL | |
| TVS DIODE 17VWM 27.6VC SOD123HL | |
| TVS DIODE 18VWM 29.2VC SOD123HL | |
| TVS DIODE 18VWM 29.2VC SOD323HEB | |
| TVS DIODE 19VWM 30.6VC SOD123HL | |
| TVS DIODE 20VWM 32.4VC SOD123HL | |
| TVS DIODE 22VWM 35.5VC SOD123HL | |
| TVS DIODE 24VWM 38.9VC SOD123HL | |
| TVS DIODE 24VWM 38.9VC SOD323HEB | |
| TVS DIODE 26VWM 42.1VC SOD123HL | |
| TVS DIODE 28VWM 45.4VC SOD123HL | |
| TVS DIODE 30VWM 48.4VC SOD123HL | |
| TVS DIODE 30VWM 48.4VC SOD323HEB | |
| TVS DIODE 33VWM 53.3VC SOD123HL | |
| TVS DIODE 36VWM 58.1VC SOD123HL | |
| TVS DIODE 40VWM 64.5VC SOD123HL | |
| TVS DIODE 43VWM 69.4VC SOD123HL | |
| TVS DIODE 45VWM 72.7VC SOD123HL | |
| TVS DIODE 45VWM 72.7VC SOD323HEB | |
| TVS DIODE 48VWM 77.4VC SOD123HL | |
| TVS DIODE 5.5VWM 10.5VC SOD123F | |
| TVS DIODE 51VWM 82.4VC SOD123HL | |
| TVS DIODE 54VWM 87.1VC SOD123HL | |
| TVS DIODE 58VWM 93.6VC SOD123HL | |
| TVS DIODE 5VWM 9.2VC SOD123HL | |
| TVS DIODE 6.5VWM 11.2V SOD123HL | |
| TVS DIODE 60VWM 96.8VC SOD123HL | |
| TVS DIODE 64VWM 103VC SOD123HL | |
| TVS DIODE 6VWM 10.3VC SOD123HL | |
| TVS DIODE 7.5VWM 12.9V SOD123HL | |
| TVS DIODE 70VWM 113VC SOD123HL | |
| TVS DIODE 75VWM 121VC SOD123HL | |
| TVS DIODE 78VWM 126VC SOD123HL | |
| TVS DIODE 7VWM 12VC SOD123HL | |
| TVS DIODE 8.5VWM 14.4V DO219AB | |
| TVS DIODE 8.5VWM 14.4V SOD123FL | |
| TVS DIODE 8.5VWM 14.4V SOD123HL | |
| TVS DIODE 8.5VWM 14.4V SOD323HEB | |
| TVS DIODE 80VWM 129VC SOD123HL | |
| TVS DIODE 85VWM 137VC SOD-123FL | |
| TVS DIODE 85VWM 137VC SOD123FL | |
| TVS DIODE 85VWM 137VC SOD123HL | |
| TVS DIODE 8VWM 13.6VC DO219AB | |
| TVS DIODE 8VWM 13.6VC SOD123HL | |
| TVS DIODE 90VWM 146V SOD323HEB | |
| TVS DIODE 90VWM 146VC SOD-123FL | |
| TVS DIODE 90VWM 146VC SOD123FL | |
| TVS DIODE 90VWM 146VC SOD123HL | |
| TVS DIODE 9VWM 15.4VC DO219AB | |
| TVS DIODE 9VWM 15.4VC SOD-123FL | |
| TVS DIODE 9VWM 15.4VC SOD123FL | |
| TVS DIODE 9VWM 15.4VC SOD123HL | |
| Zener Diode 10V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 10V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 11V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 12V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 12V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 13V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 13V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 15V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 15V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 16V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 16V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 18V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 18V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 20V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 20V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 22V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 22V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 24V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 24V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 27V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 27V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 3.3V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 3.6V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 3.9V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 30V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 30V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 33V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 33V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 36V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 36V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 4.3V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 4.7V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 5.1V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 5.6V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 6.2V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 6.8V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 7.5V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 7.5V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 8.2V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 8.2V 1W ±5% Surface Mount DO-214AC (SMA) | |
| Zener Diode 9.1V 1W ±10% Surface Mount DO-214AC (SMA) | |
| Zener Diode 9.1V 1W ±5% Surface Mount DO-214AC (SMA) |
| << Prev | Next >> |