Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3012 - SP3012-03UTG SP3012-03UTG

Description
Products within the SP3012 series have been qualified to AEC-Q101 and are appropriate for use in Automotive applications. The SP3012 integrates 3, 4, or 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust devices can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. Their extremely low loading capacitance also makes them ideal for protecting high-speed signal lines such as USB3.0, HDMI, USB2.0, and eSATA. SP3012 Series devices are available in a choice of compact form factors to give board designers superior layout flexibility: uDFN-6 (SP3012-03UTG) uDFN-10 (SP3012-04UTG) uDFN-14 (SP3012-06UTG) SOT23-6 (SP3012-04HTG) Products within the SP3012 Series have been qualified to AEC-Q101 and are appropriate for use in automotive applications. ESD, IEC61000-4-2, ±12kV contact, ±25kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 4A (tP=8/20μs) Low capacitance of 0.5 pF (TYP) per I/O Low leakage current of 1.5μA (MAX) at 5V
Request a Quote Datasheet
Description
Products within the SP3012 series have been qualified to AEC-Q101 and are appropriate for use in Automotive applications. The SP3012 integrates 3, 4, or 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust devices can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. Their extremely low loading capacitance also makes them ideal for protecting high-speed signal lines such as USB3.0, HDMI, USB2.0, and eSATA. SP3012 Series devices are available in a choice of compact form factors to give board designers superior layout flexibility: uDFN-6 (SP3012-03UTG) uDFN-10 (SP3012-04UTG) uDFN-14 (SP3012-06UTG) SOT23-6 (SP3012-04HTG) Products within the SP3012 Series have been qualified to AEC-Q101 and are appropriate for use in automotive applications. ESD, IEC61000-4-2, ±12kV contact, ±25kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 4A (tP=8/20μs) Low capacitance of 0.5 pF (TYP) per I/O Low leakage current of 1.5μA (MAX) at 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3012 - SP3012-03UTG - SP3012-03UTG - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3012 - SP3012-03UTG
SP3012-03UTG
Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3012 - SP3012-03UTG SP3012-03UTG
Products within the SP3012 series have been qualified to AEC-Q101 and are appropriate for use in Automotive applications. The SP3012 integrates 3, 4, or 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust devices can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. Their extremely low loading capacitance also makes them ideal for protecting high-speed signal lines such as USB3.0, HDMI, USB2.0, and eSATA. SP3012 Series devices are available in a choice of compact form factors to give board designers superior layout flexibility: uDFN-6 (SP3012-03UTG) uDFN-10 (SP3012-04UTG) uDFN-14 (SP3012-06UTG) SOT23-6 (SP3012-04HTG) Products within the SP3012 Series have been qualified to AEC-Q101 and are appropriate for use in automotive applications. ESD, IEC61000-4-2, ±12kV contact, ±25kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 4A (tP=8/20μs) Low capacitance of 0.5 pF (TYP) per I/O Low leakage current of 1.5μA (MAX) at 5V

Products within the SP3012 series have been qualified to AEC-Q101 and are appropriate for use in Automotive applications. The SP3012 integrates 3, 4, or 6 channels of ultra-low capacitance rail-to-rail diodes and an additional zener diode to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust devices can safely absorb repetitive ESD strikes above the maximum level specified in the IEC61000-4-2 international standard (±8kV contact discharge) without performance degradation. Their extremely low loading capacitance also makes them ideal for protecting high-speed signal lines such as USB3.0, HDMI, USB2.0, and eSATA. SP3012 Series devices are available in a choice of compact form factors to give board designers superior layout flexibility: uDFN-6 (SP3012-03UTG) uDFN-10 (SP3012-04UTG) uDFN-14 (SP3012-06UTG) SOT23-6 (SP3012-04HTG) Products within the SP3012 Series have been qualified to AEC-Q101 and are appropriate for use in automotive applications. ESD, IEC61000-4-2, ±12kV contact, ±25kV air EFT, IEC61000-4-4, 40 A (tp = 5/50 ns) Lightning, IEC61000-4-5, 4A (tP=8/20μs) Low capacitance of 0.5 pF (TYP) per I/O Low leakage current of 1.5μA (MAX) at 5V

Supplier's Site Datasheet
TVS Protection Diode - 144-SP3012-03UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SP3012-03UTG
TVS Protection Diode 144-SP3012-03UTG
Trans Voltage Suppressor Diode Product overview: SP3012-03UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3012-03UTG can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode Product overview: SP3012-03UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3012-03UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362396-SP3012-03UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362396-SP3012-03UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362396-SP3012-03UTG
Win Source Part Number: 1362396-SP3012-03UTG Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 46 pct. Type: Steering (Rail to Rail) MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: SP3012, SPA® Package: Tape & Reel Product Status: Obsolete Package / Case: 6-UFDFN Supplier Device Package: 6-UDFN (1.6x1.6) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Clamping (Max) @ Ipp: 7V (Typ) Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Unidirectional Channels: 3 California Prop 65: Warning Information

Win Source Part Number: 1362396-SP3012-03UTG
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Steering (Rail to Rail)
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SP3012, SPA®
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-UFDFN
Supplier Device Package: 6-UDFN (1.6x1.6)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Clamping (Max) @ Ipp: 7V (Typ)
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Unidirectional Channels: 3
California Prop 65: Warning Information

Buy Now Datasheet
TVS Diodes - F6292TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6292TR-ND
TVS Diodes F6292TR-ND
7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6)

7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6)

Buy Now Datasheet
Esd Protection Diode, 5V, 4A, Udfn-6; Clamping Voltage Vc Max Littelfuse - 94W9563 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5V, 4A, Udfn-6; Clamping Voltage Vc Max Littelfuse
94W9563
Esd Protection Diode, 5V, 4A, Udfn-6; Clamping Voltage Vc Max Littelfuse 94W9563
ESD PROTECTION DIODE, 5V, 4A, UDFN-6; Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3012 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 5V, 4A, UDFN-6; Clamping Voltage Vc Max:8.4V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3012 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SP3012-03UTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SP3012-03UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SP3012-03UTG
TVS DIODE 5VWM 7VC 6UDFN

TVS DIODE 5VWM 7VC 6UDFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SP3012-03UTG 144-SP3012-03UTG 1362396-SP3012-03UTG F6292TR-ND 94W9563 SP3012-03UTG
Product Name Overvoltage Protection - TVS Diode Arrays - Low & Ultra-Low Capacitance - Series: SP3012 - SP3012-03UTG TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Esd Protection Diode, 5V, 4A, Udfn-6; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Zener; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
CT 0.5000 pF 0.5000 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data