This surface mount family of arrays suppress ESD and other transient overvoltage events. Used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements), these components can help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have be tailored for transient protection. Compared to MOVs, this diode array provides a lower clamping voltage and lower off-state capacitance. An Array of 2, 3, 4, 5 or 6 TVS Avalanche Diodes in a ultra small SC70, SOT-23, SOT-143 or MSOP packages ESD Capability Standards: IEC 61000-4-2, Direct Discharge 30kV (Level 4); IEC 61000-4-2, Air Discharge 30kV (Level 4); MIL STD 883 3015.7 30kV Input Protection for Applications Up to 5VDC Fast Response Time: <1ns Low Input Capacitance: 30pF Typical Operating Temperature Range: -40°C to 125°C Moisture Sensitivity Level (MSL-1)
TVS Diode, 5.5V VRWM, Unidirectional, 5-Ch, 200mW, SC-70, SMT Product overview: SP0505BAJTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 200mW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0505BAJTG can be used for catalog matching and distributor lookup.
8.5V Clamp Ipp Tvs Diode Surface Mount SC-70-6
8.5V Clamp Ipp Tvs Diode Surface Mount SC-70-6
8.5V Clamp Ipp Tvs Diode Surface Mount SC-70-6
DIODE, TVS, 30pF, SC-70; Clamping Voltage Vc Max:8V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:30pF RoHS Compliant: Yes
DIODE, TVS, 30pF, SC-70, FULL REEL; Clamping Voltage Vc Max:8V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:30pF RoHS Compliant: Yes
TVS DIODE 5.5VWM 8.5VC SC70-6
TVS DIODE 5.5VWM 8.5VC SC70-6
8.5V 5.5V@Max SC-70-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0505BAJTG | 144-SP0505BAJTG | F3160CT-ND | 92K8964 | SP0505BAJTG | SP0505BAJTG | SP0505BAJTG |
| Product Name | 30pF, 30kV, Unidirectional TVS Array for ESD Protection | 5.5V 200mW TVS Protection Diode | TVS Diodes | Diode, Tvs, 30Pf, Sc-70; Clamping Voltage Vc Max Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VR | 5.5 volts | ||||||
| VBR | 6 to ? volts | ||||||
| CT | 30 pF |