The SP1326 back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SP1326 TVS can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 4A of 8/20µs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 4A (8/20μs as defined in IEC 61000-4-5 2nd edition) AEC-Q101 qualified and PPAP capable Low typical leakage current of 0.02 μA at 5 V Space efficient Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
15.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
15.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Trans Voltage Suppressor Diode, Product overview: SP1326-01LTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1326-01LTG can be used for catalog matching and distributor lookup.
Win Source Part Number: 959434-SP1326-01LTG
Category: Circuit Protection>TVS - Diodes
Series: SP1326, SPA®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V (Max)
Voltage - Breakdown (Min): 7.8V (Typ)
Voltage - Clamping (Max) @ Ipp: 15.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 15pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F10717DKR,F10717CT,-
TVS DIODE 6VWM 15.5VC SOD523
TVS DIODE 6VWM 15.5VC SOD523
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1326-01LTG | F10717DKR-ND | 144-SP1326-01LTG | 959434-SP1326-01LTG | SP1326-01LTG | SP1326-01LTG |
| Product Name | 15pF 30kV Bidirectional Discrete TVS | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 5 volts | |||||
| CT | 15 pF | 15 pF | ||||
| Configuration | Single | Single |