Vishay Intertechnology, Inc. 11V 1.5W Zener Diode SMZJ3790B-E3/5B

Description
Zener Diode, 11V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3790B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790B-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 11V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3790B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790B-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11V 1.5W Zener Diode
287-SMZJ3790B-E3/5B
11V 1.5W Zener Diode 287-SMZJ3790B-E3/5B
Zener Diode, 11V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3790B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790B-E3/5B can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 5%, 1.5W, Silicon, Unidirectional, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMZJ3790B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3790B-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279545-SMZJ3790B-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279545-SMZJ3790B-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279545-SMZJ3790B-E3/5B
Win Source Part Number: 1279545-SMZJ3790B-E3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 10 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 6 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMZJ3790

Win Source Part Number: 1279545-SMZJ3790B-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 10 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMZJ3790

Buy Now Datasheet
Single Zener Diodes - SMZJ3790B-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3790B-E3/5B-ND
Single Zener Diodes SMZJ3790B-E3/5B-ND
Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZJ3790B-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMZJ3790B-E3/5B
Discrete Semiconductor Products - Diodes - Zener SMZJ3790B-E3/5B
DIODE ZENER 11V 1.5W DO214AA

DIODE ZENER 11V 1.5W DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMZJ3790B-E3/5B
Zener Diodes SMZJ3790B-E3/5B
Zener Diodes 11 Volt 1.5W 5%

Zener Diodes 11 Volt 1.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMZJ3790B-E3/5B 1279545-SMZJ3790B-E3/5B SMZJ3790B-E3/5B-ND SMZJ3790B-E3/5B SMZJ3790B-E3/5B
Product Name 11V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-214AA, SMB DO-214AA (SMBJ); SMB DO-214AA-2
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
ZZT 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data