Vishay Intertechnology, Inc. 18V 1.5W Zener Diode SMZJ3795A-E3/5B

Description
DIODE ZENER 18V 1.5W DO214AA Product overview: SMZJ3795A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3795A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 1.5W DO214AA Product overview: SMZJ3795A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3795A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 1.5W Zener Diode - 287-SMZJ3795A-E3/5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1.5W Zener Diode
287-SMZJ3795A-E3/5B
18V 1.5W Zener Diode 287-SMZJ3795A-E3/5B
DIODE ZENER 18V 1.5W DO214AA Product overview: SMZJ3795A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3795A-E3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 1.5W DO214AA Product overview: SMZJ3795A-E3/5B from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZJ3795A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMZJ3795A-E3/5B - 120415-SMZJ3795A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMZJ3795A-E3/5B
120415-SMZJ3795A-E3/5B
Diodes - Zener - Single - SMZJ3795A-E3/5B 120415-SMZJ3795A-E3/5B
Manufacturer: Vishay Win Source Part Number: 120415-SMZJ3795A-E3/ 5B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±10% Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: DO-214AA (SMBJ) Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120415-SMZJ3795A-E3/5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-214AA (SMBJ)
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - SMZJ3795A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMZJ3795A-E3/5B-ND
Single Zener Diodes SMZJ3795A-E3/5B-ND
Zener Diode 18V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Zener Diode 18V 1.5W ±10% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-SMZJ3795A-E3/5B 120415-SMZJ3795A-E3/5B SMZJ3795A-E3/5B-ND
Product Name 18V 1.5W Zener Diode Diodes - Zener - Single - SMZJ3795A-E3/5B Single Zener Diodes
Package Tape & Reel (TR) DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
ZZT 12 ohms 12 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data