The SP3205-01ETG provides low capacitance, unidirectional and a high level of protection for electronic equipmentthat may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF helps ensureexcellent signal integrity on the most challenging consumer electronics interfaces, such as USB 3.1, HDMI, DisplayPort,Thunderb
Win Source Part Number: 1018151-SP3205-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, 3205
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.6V
Voltage - Clamping (Max) @ Ipp: 12V
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SP3205-01ETGTR,18
12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Transient Suppressor, Product overview: SP3205-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3205-01ETG can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 12VC SOD882
TVS DIODE 3.3VWM 12VC SOD882
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3205-01ETG | 1018151-SP3205-01ETG | 18-SP3205-01ETGTR-ND | 144-SP3205-01ETG | SP3205-01ETG | SP3205-01ETG |
| Product Name | 0.3pF 4A Unidirectional Diode Array | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VR | 3.3 volts | |||||
| VBR | 3.6 to ? volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | |
| CT | 0.3000 pF | 0.3000 pF |