The SP3022-01ETG includes back-to-back TVS diodes fabricated in a proprietary silicon avalanche technology to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes above the maximum level specified in the international standard IEC 61000-4-2, without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines when AC signals are present and the low loading capacitance makes it ideal for protecting high speed data lines such as HDMI,USB2.0, USB3.0 and eSATA. Lead-Free and RoHS Compliant ESD, IEC 61000-4-2, ±20kV contact discharge, ±30kV air discharge IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 3A (8/20μs per IEC 61000-4-5 2nd Edition) Low capacitance of 0.35pF @ VR=0V (TYP) Low leakage current of 100nA at 5.3V (MAX) Space efficient SOD882 footprint Extremely low dynamic resistance (0.7Ω TYP) AEC-Q101 qualified
TVS Diode, 20W, 5.3V V(RWM), Bidirectional, Silicon, MO-236 Product overview: SP3022-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20W, 5.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20W, 5.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP3022-01ETG can be used for catalog matching and distributor lookup.
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5.3VWM 12VC SOD882
TVS DIODE 5.3VWM 12VC SOD882
TVS DIODE, AEC-Q101, 20W, 5.3V, SOD-882; Product Range:SPA SP3022 Series; TVS Polarity:Bidirection
TVS DIODE, AEC-Q101, 20W, 5.3V, SOD-882; Product Range:SPA SP3022 Series; TVS Polarity:Bidirection
1A 20W 12V 6.8V Bi-Directional 5.3V SOD-882 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP3022-01ETG | 144-SP3022-01ETG | F6709CT-ND | SP3022-01ETG | SP3022-01ETG | 31Y4561 | 18AC7749 | SP3022-01ETG |
| Product Name | 0.35pF 20kV Bidirectional Discrete TVS - Qualified to AEC-Q101 | 20W 5.3V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Aec-Q101, 20W, 5.3V, Sod-882; Product Range Littelfuse | Tvs Diode, Aec-Q101, 20W, 5.3V, Sod-882; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Diode Type | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VBR | 6 to ? volts | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | |||
| CT | 0.3500 pF | |||||||
| Configuration | Single | Single |