Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 12A of 8/20μs surge current (IEC 61000-4-5 2nd edition). IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 12A (tP=8/20μs) AEC-Q101 qualified Lead free and RoHS compliant Moisture Sensitivity Level(MSL -1)
Trans Voltage Suppressor Diode, Product overview: SP1212-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1212-01ETG can be used for catalog matching and distributor lookup.
9.7V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
9.7V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
Win Source Part Number: 1095437-SP1212-01ETG
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SP1212, SPA®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 7V (Typ)
Voltage - Clamping (Max) @ Ipp: 9.7V (Typ)
Power - Peak Pulse: 250W
Power Line Protection: No
Capacitance @ Frequency: 290pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11704CT,F11704TR,-S
Product Status: Obsolete
TVS DIODE 5VWM 9.7VC SOD882
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP1212-01ETG | 144-SP1212-01ETG | F11704TR-ND | 1095437-SP1212-01ETG | SP1212-01ETG |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP1212 - SP1212-01ETG | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | ||||
| VR | 5 volts | ||||
| CT | 290 pF | 290 pF | |||
| Configuration | Single | Single |